EN
  • EN
  • DE

LC89057W-VF4AD-E

Part No LC89057W-VF4AD-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description AUDIO I/F RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 177015-LC89057W-VF4AD-E
Ultra Librarian 3D Model Ultra Librarian LC89057W-VF4AD-E CAD Model

Description

ON Semiconductor LC89057W-VF4AD-E Audio Interface

The ON Semiconductor LC89057W-VF4AD-E is a high-performance digital audio interface that provides a comprehensive solution for advanced audio applications. Designed to cater to the needs of sophisticated audio systems, this product is an ideal choice for manufacturers looking to integrate a reliable audio interface into their designs.

Featuring a robust design, the LC89057W-VF4AD-E supports a wide range of digital audio formats and sampling rates. This flexibility ensures compatibility with various audio sources and makes it suitable for use in a multitude of consumer electronic products such as AV receivers, soundbars, and smart speakers.

Key Features:

  • High-Quality Audio: Supports 24-bit audio data and a variety of sampling rates, ensuring high-fidelity audio reproduction for an immersive listening experience.
  • Flexible Interface: Equipped with multiple input and output options, including I2S and TDM, to provide versatility in connecting with different audio components.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC89057W-VF4AD-E minimizes power usage, making it ideal for battery-powered devices.
  • Easy Integration: The compact package and minimal external component requirements allow for easy integration into system designs, saving space and reducing complexity.

Applications:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices

With its robust performance and versatile features, the ON Semiconductor LC89057W-VF4AD-E stands out as a superior choice for audio interface needs. Its ability to deliver high-quality audio, coupled with a design focused on ease of use and power efficiency, makes it a go-to component for developers and manufacturers aiming to enhance the audio experience in their products.

Whether you are designing a state-of-the-art home entertainment system or a portable audio device, the LC89057W-VF4AD-E offers the reliability and performance required to meet the demands of today's audio technology landscape.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6029 $62.4116
10+ $12.8020 $128.0200
14+ $12.4024 $173.6336
20+ $12.0028 $240.0560
25+ $11.6020 $290.0500
34+ $10.4019 $353.6646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess