EN
  • EN
  • DE

NCV7707DQR2G

Part No NCV7707DQR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC DRIVER HALF BRIDGE HEX / Door-Module Driver-IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Applications Automotive
Current - Supply 7.5mA
Supply Voltage (V) 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 36-BFSOP Exposed Pad
Supplier Device Package 36-SSOP
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803069-NCV7707DQR2G
Ultra Librarian 3D Model Ultra Librarian NCV7707DQR2G CAD Model

Description

ON Semiconductor NCV7707DQR2G Product Overview

The NCV7707DQR2G from ON Semiconductor is a highly integrated and robust automotive-grade hex half-bridge driver designed to deliver exceptional performance in a wide range of automotive applications. This advanced semiconductor is engineered to manage and drive inductive loads such as relays, solenoids, and other actuators, making it an essential component in vehicle powertrain systems, body electronics, and convenience functions.

Key Features

  • High-Voltage Operation: The NCV7707DQR2G is capable of operating at high voltages, providing the necessary power to drive automotive actuators efficiently.
  • Multiple Half-Bridge Drivers: It features six half-bridge drivers that can be controlled independently, offering flexibility in connecting and controlling various loads.
  • Integrated Protection: The device includes overcurrent protection, undervoltage lockout, and thermal shutdown features to ensure the safety and reliability of the system under harsh automotive conditions.
  • SPI Interface: A Serial Peripheral Interface (SPI) allows for digital communication and diagnostics, enabling sophisticated control strategies and feedback on the state of the drivers and connected loads.
  • Low RDS(on): The low on-resistance of the output transistors minimizes power dissipation and improves overall efficiency.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, it is AEC-Q100 qualified for high reliability.

Applications

The versatility of the NCV7707DQR2G makes it suitable for a variety of applications within the automotive sector, including:

  • Engine and powertrain systems
  • Automotive lighting control
  • Body control modules
  • Window lift and sunroof control
  • Active grille shutter control

Package and Quality

The NCV7707DQR2G is offered in a compact 48-pin QFN package, which is optimized for space-constrained applications. The package is designed with a lead-free finish and is RoHS compliant, ensuring it meets current environmental standards. Its robust construction ensures it can withstand the rigorous conditions of automotive environments.

With its combination of high performance, integrated protection features, and flexible control options, the NCV7707DQR2G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2965 $65.1860
8+ $13.3715 $106.9720
12+ $12.9536 $155.4432
16+ $12.5358 $200.5728
21+ $12.1179 $254.4759
28+ $10.8643 $304.2004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess