EN
  • EN
  • DE

NCV7708A

Part No NCV7708A
Manufacturer ON Semiconductor
Description Double Hex Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230710-NCV7708A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV7708A CAD Model

Description

Introducing the NCV7708A Hex Half-Bridge Driver from ON Semiconductor

The NCV7708A is a versatile and robust hex half-bridge driver designed by ON Semiconductor to cater to a wide range of automotive applications. This advanced integrated circuit is engineered to drive inductive and resistive loads such as solenoids, relays, and other actuators with high efficiency and reliability.

Key Features

  • Flexible Control: The NCV7708A offers flexible control options with its six half-bridge outputs that can be controlled independently or in pairs, allowing for various configurations such as H-bridges, three-phase bridges, or other complex loads.
  • High Current Capability: With a current capability of up to 1A per half-bridge and a peak current up to 2A, this driver can handle a wide array of high-power applications.
  • Voltage Range: It operates within a broad voltage range of 5.5V to 28V, making it suitable for automotive power systems without the need for additional voltage regulation.
  • Protection Features: The device includes a comprehensive set of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of both the driver and the system it controls.
  • SPI Interface: An SPI interface is available for diagnostics and control, providing detailed feedback on the status of each half-bridge and allowing precise management of the load.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the NCV7708A is AEC-Q100 qualified, ensuring performance in harsh environments.

Applications

The NCV7708A is ideal for a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • LED Lighting Systems
  • DC Motor Control
  • Valve and Pump Control

ON Semiconductor's NCV7708A is a testament to the company's commitment to providing innovative solutions that enhance the performance and reliability of automotive electronics. With its advanced features and robust design, the NCV7708A is set to become a staple in the automotive industry, driving a new generation of efficient and intelligent vehicle systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess