EN
  • EN
  • DE

NCV7710

Part No NCV7710
Manufacturer ON Semiconductor
Description Door-Module Driver-IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230713-NCV7710
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV7710 CAD Model

Description

ON Semiconductor NCV7710 Hex Half-Bridge Driver

The ON Semiconductor NCV7710 is a versatile hex half-bridge driver designed to manage moderate power loads through six independent half-bridge channels. This integrated circuit is tailored for automotive and industrial applications where precise and reliable motor control is paramount. With its robust design, the NCV7710 is capable of driving a wide array of loads including DC motors, stepper motors, and other inductive loads with ease.

The NCV7710 is built with advanced Smart Power Technology, providing an integrated solution that combines logic interface, diagnostics, and protection features. This makes it an ideal choice for designers looking for an efficient and space-saving option for controlling multiple motors or other loads within their system.

Each of the six half-bridge outputs of the NCV7710 can deliver up to 1A of continuous current, with peak current capability of 2A. This allows the device to handle a substantial amount of power without compromising on performance. The half-bridges can be used independently or combined to form three full H-bridges for more complex motor control applications.

Key features of the NCV7710 include overcurrent protection, overtemperature shutdown, and under-voltage lockout, ensuring the safety and longevity of the device under harsh operating conditions. The built-in charge pump ensures that the gates of the high-side MOSFETs are driven properly for optimal performance, even at low supply voltages.

The NCV7710 also offers a serial peripheral interface (SPI) for communication, which allows for precise control and real-time monitoring of the device's status. This feature facilitates the implementation of advanced control algorithms and diagnostics, enhancing the system's reliability and functionality.

With its AEC-Q100 qualification, the NCV7710 is particularly suited for automotive applications, meeting the stringent requirements for automotive-grade reliability and performance. Whether it's for controlling power seats, mirrors, or HVAC blowers, the NCV7710 provides a compact, efficient, and reliable solution for driving a variety of loads in modern vehicles.

Overall, the ON Semiconductor NCV7710 is a high-quality, feature-rich half-bridge driver that offers designers a powerful tool for developing sophisticated and reliable motor control systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2839 $71.4195
10+ $11.7198 $117.1980
16+ $11.3537 $181.6592
22+ $10.9875 $241.7250
28+ $10.6214 $297.3992
37+ $9.5230 $352.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess