EN
  • EN
  • DE

NCV8184DT

Part No NCV8184DT
Manufacturer ON Semiconductor
Description Micropower 70 mA  Low Dropout Tracking Regulator/Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230728-NCV8184DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8184DT CAD Model

Description

ON Semiconductor NCV8184DT Voltage Regulator

The NCV8184DT from ON Semiconductor is a robust, high-performance linear voltage regulator designed to provide a stable and reliable power supply in automotive and industrial applications. This component is specifically engineered to withstand harsh environments and is ideal for systems that require a steady low-dropout voltage.

Key Features:

  • Output Voltage: The NCV8184DT offers a precise output voltage, ensuring consistent performance for sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, this regulator maintains output voltage regulation even when the supply voltage is close to the output voltage, enhancing system efficiency.
  • High Current Capability: The device can supply up to 400 mA of output current, catering to a wide range of power requirements.
  • Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the device and the system from overheating and potential damage.
  • Overcurrent Protection: The NCV8184DT is equipped with overcurrent protection, which helps prevent damage from unexpected surges in demand.
  • Automotive Grade: This voltage regulator is qualified for automotive applications, complying with the rigorous standards required for vehicular electronics.

Applications:

The NCV8184DT is versatile and can be used in a variety of applications, including:

  • Automotive systems such as infotainment, GPS, and sensor modules
  • Industrial control systems
  • Portable and battery-powered devices
  • Microcontroller power supplies

With its combination of features such as low dropout, high current capability, and protection mechanisms, the NCV8184DT from ON Semiconductor is a reliable choice for designers looking for a voltage regulator that can perform under demanding conditions. Its automotive-grade qualification further ensures that it can meet the strict standards of the automotive industry, making it a versatile component for a wide range of power management solutions.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0446 $65.2230
11+ $10.7034 $117.7374
17+ $10.3684 $176.2628
24+ $10.0346 $240.8304
30+ $9.6997 $290.9910
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess