EN
  • EN
  • DE

NCV8184DTRK

Part No NCV8184DTRK
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 70MA DPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) Tracking
Voltage Dropout (Max) 0.6V @ 60mA
Current - Output 70mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 7 mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package DPAK-5
Base Product Number NCV8184
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648041-NCV8184DTRK
Ultra Librarian 3D Model Ultra Librarian NCV8184DTRK CAD Model

Description

ON Semiconductor NCV8184DTRK Low Dropout Regulator

The NCV8184DTRK from ON Semiconductor is a high-performance, low dropout (LDO) linear voltage regulator designed to deliver a stable and reliable power supply. This component is particularly suitable for automotive applications, meeting the stringent requirements of the industry for both performance and reliability.

With an input voltage range of 4.5V to 45V, the NCV8184DTRK is versatile and can support various applications. It is capable of providing a continuous output current of up to 150 mA, making it an excellent choice for small power devices. The regulator also features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus conserving battery life in portable applications.

The NCV8184DTRK is designed with an adjustable output voltage, which can be set from 1.25V to 40V using external resistors. This flexibility allows designers to tailor the output voltage to the specific needs of their application. Additionally, the device includes a range of protective features such as thermal shutdown, current limit, and safe area control, which safeguard the regulator and the downstream circuitry from damage due to over-current, over-temperature, and other fault conditions.

Its robust design makes the NCV8184DTRK suitable for harsh automotive environments. It is qualified to AEC-Q100 standards, which is a critical qualification for automotive-grade components, ensuring operation under extreme conditions. The regulator is also available in a small DPAK package, which is ideal for space-constrained applications.

In summary, the NCV8184DTRK LDO voltage regulator from ON Semiconductor is a highly reliable and versatile component that offers stability, adjustable output, and protective features, making it ideal for automotive and other applications requiring high standards of performance and durability.

Key features include:

  • Input Voltage Range: 4.5V to 45V
  • Output Current: Up to 150 mA
  • Adjustable Output Voltage: 1.25V to 40V
  • Low Dropout Voltage
  • Thermal Shutdown and Current Limit Protection
  • Safe Area Control
  • AEC-Q100 Qualified
  • Compact DPAK Package

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3666 $51.3240
335+ $0.3008 $100.7680
515+ $0.2914 $150.0710
710+ $0.2820 $200.2200
920+ $0.2726 $250.7920
1,230+ $0.2444 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess