EN
  • EN
  • DE
  • IT

NCV84120DR2G

Part No NCV84120DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SELF PROTECTED VERY LOW IQ HIGH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203623-NCV84120DR2G
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Features Auto Restart
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature -40°C ~ 150°C (TJ)
Ultra Librarian 3D Model Ultra Librarian NCV84120DR2G CAD Model

Description

ON Semiconductor NCV84120DR2G Product Overview

The NCV84120DR2G is a versatile and robust power MOSFET driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance driver is specifically engineered to deliver efficient and reliable performance in a wide range of automotive and industrial applications. With its advanced features and compact design, the NCV84120DR2G is an ideal choice for driving power MOSFETs in high-side and low-side configurations.

Key Features

  • High Current Drive Capability: The NCV84120DR2G can source up to 1A and sink up to 2A of peak current, making it suitable for driving large capacitive loads with rapid switching times.
  • Wide Operating Voltage Range: This driver operates over a broad voltage range from 5V to 28V, accommodating various supply levels and ensuring flexibility in system design.
  • Low Standby Current: It features a low standby current, which is crucial for reducing power consumption, especially in battery-powered applications.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the reliability of the device by preventing overheating and potential damage to the circuit.
  • Independent Inputs: With independent logic-level inputs, the NCV84120DR2G provides better control and flexibility for high-side or low-side MOSFET driving.
  • Protection Features: It includes under-voltage lockout (UVLO) and over-temperature protection, safeguarding the device and the system it controls against adverse conditions.

Applications

The NCV84120DR2G is designed to meet the stringent requirements of automotive environments but is also well-suited for a variety of industrial applications. Its typical applications include:

  • Automotive engine control units
  • DC-DC converters
  • Motor control modules
  • Power supply systems
  • LED lighting systems

Package and Quality

The device is offered in a compact SOIC-8 package, which allows for efficient use of board space without compromising on performance. Furthermore, the NCV84120DR2G is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards for electronic components.

With its robust design, comprehensive protection features, and high drive capability, the NCV84120DR2G from ON Semiconductor is an exceptional choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $4.2696
Renesas Electronics America
IC PWR SWITCH N-CHAN 1:1 8TDFN
Lowest to $1.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5510 $67.4690
45+ $2.9132 $131.0940
69+ $2.8226 $194.7594
95+ $2.7321 $259.5495
123+ $2.6403 $324.7569
164+ $2.3673 $388.2372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess