EN
  • EN
  • DE
  • IT

NCV8460DR2G

Part No NCV8460DR2G
Manufacturer ON Semiconductor
Description Self Protected High Side Driver with Temperature Shutdown and Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230737-NCV8460DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8460DR2G CAD Model

Description

ON Semiconductor NCV8460DR2G Product Overview

The NCV8460DR2G is a high-performance, low-dropout (LDO) linear voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This regulator is specifically engineered to meet the rigorous requirements of automotive applications, ensuring reliability and robust performance under varying conditions.

Key Features

  • Output Voltage: The NCV8460DR2G offers a stable and precise output voltage, making it suitable for sensitive electronic components that require consistent power supply.
  • High Current Capability: With the ability to deliver up to 150 mA of continuous output current, this LDO is capable of powering a wide range of circuits and devices.
  • Low Dropout Voltage: The device's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: It includes an over-temperature shutdown feature that protects the device and the system from damage due to excessive heat.
  • Overcurrent Protection: The built-in current limit feature prevents damage from overcurrent conditions, enhancing the durability and lifespan of both the regulator and the connected load.
  • Wide Operating Temperature Range: Designed for automotive environments, the NCV8460DR2G can operate over a broad temperature range, ensuring reliable performance in extreme conditions.
  • Automotive Qualification: This product is AEC-Q100 qualified, meeting the stringent standards required for automotive electronic components.

Applications

The NCV8460DR2G is ideal for various automotive applications, including but not limited to:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Telematics
  • Portable Device Power Supplies

Package and Availability

The device comes in a compact, surface-mount SOT-223 package, which is suitable for space-constrained applications. The NCV8460DR2G is available in tape and reel format, facilitating efficient assembly processes for high-volume production.

Conclusion

ON Semiconductor's NCV8460DR2G LDO voltage regulator combines high current capability, low dropout voltage, and robust protection features to offer a reliable power management solution for automotive electronics. Its adherence to automotive industry standards ensures that it can withstand the harsh conditions of vehicular environments, making it a trustworthy choice for manufacturers and designers alike.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess