EN
  • EN
  • DE

NCV8501D50R2G85015

Part No NCV8501D50R2G85015
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999707-NCV8501D50R2G85015
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCV8501D50R2G85015 CAD Model

Description

ON Semiconductor NCV8501D50R2G85015 Voltage Regulator

The NCV8501D50R2G85015 from ON Semiconductor is a high-performance, precision voltage regulator designed to cater to a wide array of applications, particularly in the automotive industry. Its robust design and reliable performance make it an ideal choice for providing a stable voltage supply in environments subject to harsh conditions and fluctuating power requirements.

This voltage regulator offers an output voltage of 5.0V, which is maintained with high accuracy. The precision of the output is one of its key features, ensuring that sensitive electronic components receive a constant voltage, thus enhancing the performance and longevity of the overall system. The device is capable of delivering a continuous output current of 500 mA, which makes it suitable for powering small to medium-sized electronic devices.

The NCV8501D50R2G85015 comes in a robust TO-252 (DPAK) package, which is known for its durability and excellent thermal performance. The package is designed to handle higher levels of power dissipation, which is crucial for maintaining stability and reliability over extended periods of operation. This makes the regulator well-suited for automotive applications where temperatures can vary significantly.

With built-in features such as thermal shutdown and short-circuit protection, the NCV8501D50R2G85015 ensures that both the regulator and the connected devices are safeguarded against potential damage caused by abnormal operating conditions. The device also includes a low quiescent current, which is beneficial for battery-operated applications as it helps to extend battery life by reducing power consumption when in standby mode.

Furthermore, the NCV8501D50R2G85015 is AEC-Q100 qualified, signifying that it meets the stringent quality standards required for automotive electronics. This certification underscores the regulator's reliability and suitability for use in safety-critical automotive systems, such as engine control units, sensors, and infotainment systems.

In summary, the NCV8501D50R2G85015 from ON Semiconductor is a versatile, robust, and precision voltage regulator that offers the reliability and performance necessary for demanding automotive applications as well as other high-performance electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess