EN
  • EN
  • DE

NCV8518APDR2G

Part No NCV8518APDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 150mA
Output Current 250mA
Operating Supply Current 150μA
Control Features Enable, Reset, Wake-Up, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1082742-NCV8518APDR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCV8518APDR2G CAD Model

Description

ON Semiconductor NCV8518APDR2G

The NCV8518APDR2G is a robust, high-performance voltage regulator designed by ON Semiconductor, a leading figure in the field of energy-efficient innovations in power and signal management, logic, discrete, and custom solutions. This product is specifically engineered to meet the demanding requirements of automotive applications, ensuring reliability and efficiency in various vehicular systems.

The NCV8518APDR2G boasts an impressive output current capacity of up to 150 mA, which makes it suitable for powering sensitive electronic components in a vehicle. Its low dropout voltage ensures that it can maintain a stable output even when the input voltage is close to the output voltage, thus providing consistent performance and enhancing the overall energy efficiency of the system it is integrated into.

This voltage regulator operates over a wide input voltage range, accommodating the fluctuations commonly found in automotive power systems. It also features built-in thermal shutdown and current limit protection, safeguarding the device and the system against potential damage from overcurrent conditions or excessive heat. These protection features contribute to the NCV8518APDR2G's reliability and longevity, which are critical in automotive environments where safety and durability are paramount.

The NCV8518APDR2G is designed with a fixed output voltage, which simplifies the design process for engineers by eliminating the need for external resistors to set the voltage level. This fixed output also contributes to the stability of the regulator over various conditions. Furthermore, the device is offered in a compact package, making it an excellent choice for space-constrained applications.

ON Semiconductor has ensured that the NCV8518APDR2G is compliant with the rigorous AEC-Q100 standard, which is a requirement for all automotive-grade components. This compliance underscores the product's suitability for the harsh conditions encountered in automotive applications, including extreme temperatures, vibrations, and transient voltages.

In summary, the NCV8518APDR2G from ON Semiconductor is a reliable, efficient, and robust voltage regulator that is ideal for use in the automotive industry, offering protection features, energy efficiency, and a design that meets the highest standards of quality and performance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess