EN
  • EN
  • DE

NCV8614MNR2G

Part No NCV8614MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Ultra-Low Iq Automotive System Power Supply IC Power Saving Triple-Output Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 34μA
Operating Supply Voltage 7 V ~ 18 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 20-VFDFN Exposed Pad
Manufacturer Package 20-QFN (6x5)
Win Source Part Number 1230792-NCV8614MNR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV8614
Introduction Date December 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian NCV8614MNR2G CAD Model

Description

ON Semiconductor NCV8614MNR2G Voltage Regulator

The NCV8614MNR2G is a highly efficient, automotive-grade, low-dropout voltage regulator designed and manufactured by ON Semiconductor. This robust component is specifically engineered to meet the stringent requirements of automotive applications, delivering a stable and reliable power supply in a range of challenging conditions.

With an input voltage range of 2.7V to 18V, the NCV8614MNR2G is versatile and can accommodate the fluctuations commonly found in automotive power systems. It provides a fixed output voltage of 5V, which is ideal for powering microcontrollers, sensors, and other sensitive electronic components that require a consistent voltage level for optimal performance.

The device boasts an impressive output current capability of up to 150mA, ensuring sufficient power delivery for various circuits within the automotive environment. Additionally, the NCV8614MNR2G features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage.

Safety and reliability are paramount in automotive applications, and the NCV8614MNR2G addresses these concerns with its built-in protection features. These include thermal shutdown, which prevents damage from overheating, and short-circuit protection, which safeguards the device and the system in the event of a fault. Furthermore, the regulator has an enable pin that allows for on/off control, providing an extra layer of power management capability.

The NCV8614MNR2G comes in a compact DFN-8 package, which is not only space-saving but also offers a low thermal resistance. This packaging allows for efficient heat dissipation, which is crucial for maintaining performance and longevity in the high-temperature environments typically found under the hood of a vehicle.

In summary, the NCV8614MNR2G from ON Semiconductor is a reliable and efficient solution for automotive power regulation needs. It combines a wide input voltage range, low dropout performance, and robust protection features in a small footprint, making it an excellent choice for designers looking to optimize their automotive power systems.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess