EN
  • EN
  • DE

NCV8705MT28TCG

Part No NCV8705MT28TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Current - Output 500mA
Current - Quiescent (Iq) 25 µA
PSRR 73dB ~ 56dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WDFN (2x2)
Base Product Number NCV8705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV8705MT28TCGOSDKR,2156-NCV8705MT28TCG-OS,ONSONSNCV8705MT28TCG,NCV8705MT28TCGOSCT,NCV8705MT28TCGOSTR,NCV8705MT28TCG-ND
Standard Package 3,000
Win Source Part Number 1009696-NCV8705MT28TCG
Ultra Librarian 3D Model Ultra Librarian NCV8705MT28TCG CAD Model

Description

The NCV8705MT28TCG is a robust, high-performance linear voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to meet the stringent requirements of automotive applications, ensuring reliability and efficiency in a variety of systems.

At the heart of the NCV8705MT28TCG is its ability to provide a stable output voltage of 2.8V, which is crucial for powering sensitive electronic devices. With an impressive output current capability of up to 150 mA, this regulator is well-suited for applications that demand a moderate amount of power without compromising on performance.

The device features an outstanding dropout voltage, enhancing its efficiency by allowing it to operate closer to the input voltage. This characteristic is particularly beneficial in automotive environments where battery voltage can fluctuate, necessitating a regulator that can maintain a consistent output even under varying input conditions.

One of the key attributes of the NCV8705MT28TCG is its thermal shutdown mechanism, which provides an additional layer of protection. This safety feature ensures that the device operates within safe temperature ranges, preventing potential damage from overheating. Furthermore, the regulator is equipped with short-circuit protection, safeguarding both the regulator and the downstream components from the risks associated with excessive current flow.

Designed with the automotive industry in mind, the NCV8705MT28TCG is AEC-Q100 qualified, signifying that it has passed rigorous testing for reliability and performance under extreme conditions. This qualification is a testament to the product's durability and suitability for use in the harsh environments that automotive electronics are often exposed to.

With its compact surface-mount package, the NCV8705MT28TCG is also space-efficient, making it an excellent choice for applications where PCB real estate is at a premium. Its lead-free construction and compliance with RoHS standards underscore ON Semiconductor's commitment to environmental responsibility.

In summary, the NCV8705MT28TCG from ON Semiconductor is a top-tier voltage regulator that combines efficiency, reliability, and protection features to meet the rigorous demands of the automotive sector.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess