EN
  • EN
  • DE

NCV8842MNR2G

Part No NCV8842MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 18DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.27V
Voltage - Output (Max) 38V
Current - Output 1.5A
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 18-VFDFN Exposed Pad
Supplier Device Package 18-DFN (5x6)
Base Product Number NCV8842
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251600-NCV8842MNR2G
Ultra Librarian 3D Model Ultra Librarian NCV8842MNR2G CAD Model

Description

The NCV8842MNR2G is a high-performance, adjustable frequency, non-synchronous boost controller designed by ON Semiconductor. This advanced power management IC is specifically engineered to cater to the demanding requirements of automotive and industrial applications. With its wide input voltage range and robust feature set, the NCV8842MNR2G is an ideal choice for systems requiring efficient voltage step-up conversion.

Key Features

  • Versatile Input Voltage: The device operates over a wide input voltage range, making it suitable for various applications including those with fluctuating power sources.
  • Adjustable Switching Frequency: Users can tailor the switching frequency from 100 kHz to 2 MHz to optimize the balance between efficiency and component size.
  • High Efficiency: The NCV8842MNR2G is designed for high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device and the system under extreme conditions.
  • Current Mode Control: This feature provides excellent transient response and simplifies loop compensation.
  • Stable Operation: The device ensures stable operation with a variety of output capacitors, making it flexible for design considerations.
  • Automotive Qualified: The NCV8842MNR2G is AEC-Q100 qualified, which means it meets the stringent quality standards required for automotive applications.

Applications

The NCV8842MNR2G is suitable for a range of applications, particularly where high voltage step-up conversion is necessary. It is commonly used in:

  • Automotive systems, such as infotainment and ADAS (Advanced Driver-Assistance Systems)
  • Industrial power supplies
  • DC-DC converters
  • LED lighting drivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NCV8842MNR2G is no exception. It is manufactured with the highest standards to ensure reliable performance in the most challenging environments. The device's robust construction and protective features make it a trusted component for critical applications.

Whether you are designing an automotive power system or an industrial power supply, the NCV8842MNR2G offers the performance, efficiency, and reliability that engineers need to create advanced, high-quality products.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess