EN
  • EN
  • DE

NCV8852DR2G

Part No NCV8852DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.1V ~ 40V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV8852
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648123-NCV8852DR2G
Ultra Librarian 3D Model Ultra Librarian NCV8852DR2G CAD Model

Description

ON Semiconductor NCV8852DR2G Overview

The NCV8852DR2G is a high-performance, programmable frequency boost controller designed by ON Semiconductor. This versatile component is particularly well-suited for automotive applications, given its robust design and wide operating temperature range. The device is engineered to provide efficient power supply solutions, making it an ideal choice for managing complex automotive power systems.

Key Features

  • Programmable Frequency: The NCV8852DR2G offers a programmable switching frequency, allowing designers to optimize the performance of their power supply based on the specific requirements of the application.
  • High Efficiency: Designed to maximize power efficiency, this controller helps reduce power loss and improve the overall energy management in automotive systems.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating the fluctuations commonly seen in automotive power systems.
  • Thermal Protection: With built-in thermal shutdown, the NCV8852DR2G is safeguarded against overheating, ensuring reliable performance under varying operating conditions.
  • Current Mode Operation: The current mode control provides excellent transient response, simplifying the design of stable and responsive power supplies.

Applications

The NCV8852DR2G is specifically tailored for the automotive industry, where it can be utilized in a range of applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • LED Lighting
  • Powertrain Systems
  • Telematics

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NCV8852DR2G is no exception. It is manufactured to meet the rigorous standards of the automotive industry, ensuring high performance and durability. The device also comes in a compact SOIC-8 package, which is ideal for space-constrained applications.

Environmental Compliance

The NCV8852DR2G is AEC-Q100 qualified, which is a critical standard for automotive electronic components, ensuring that the device can withstand the harsh conditions of automotive environments. Additionally, it is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

In summary, the NCV8852DR2G from ON Semiconductor is a highly adaptable and reliable boost controller that is well-suited for a wide range of automotive power applications, offering design flexibility, efficiency, and robustness needed for modern vehicle electronics.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8993 $58.4895
37+ $3.1995 $118.3815
56+ $3.0995 $173.5720
78+ $2.9995 $233.9610
100+ $2.8995 $289.9500
134+ $2.5996 $348.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess