EN
  • EN
  • DE

NCV887103D1R2G

Part No NCV887103D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Automotive Grade Non-Synchronous Boost Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 3.2 V ~ 40 V
Frequency - Switching 340kHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1230814-NCV887103D1R2G
Manufacturer Homepage www.onsemi.com
Family Name NCV8871
Introduction Date July 28, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV887103D1R2G CAD Model

Description

ON Semiconductor NCV887103D1R2G Product Overview

The NCV887103D1R2G is a sophisticated, automotive-grade, fixed-frequency, current-mode controller designed by ON Semiconductor, a leading figure in the semiconductor industry. This high-performance product is specifically engineered for the rigorous demands of automotive applications, offering a robust solution for power supply systems. It is particularly well-suited for use in vehicle power systems, where reliability and efficiency are paramount.

With its integrated high-voltage startup FET, the NCV887103D1R2G ensures a quick and energy-efficient startup sequence. This feature is especially beneficial in automotive environments, where battery conservation is crucial. The device also boasts a low quiescent current, which further contributes to its energy-saving capabilities, making it an eco-friendly choice for modern vehicles.

The controller operates at a fixed frequency, which simplifies the design of the magnetic components and allows for predictable performance. Moreover, its current-mode control provides excellent transient response and cycle-by-cycle current limiting, enhancing the safety and reliability of the system. This is essential in automotive applications where fluctuations in power supply could have serious repercussions.

Another standout feature of the NCV887103D1R2G is its wide operating voltage range, accommodating the various electrical systems found in different vehicle models. This versatility makes it a suitable choice for a broad array of automotive applications. Additionally, the device is designed with built-in protection features such as under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown, further ensuring the safety and durability of the power supply system.

ON Semiconductor's commitment to quality is evident in the NCV887103D1R2G, as it meets the AEC-Q100 standard for automotive electronic components. This certification underscores the device's reliability and performance under the harsh conditions typically encountered in automotive environments.

In summary, the NCV887103D1R2G from ON Semiconductor is a top-tier power supply controller that offers a blend of energy efficiency, reliability, and robust protection features, making it an ideal choice for automotive power systems that require the highest standards of performance.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9344 $58.0320
65+ $1.5872 $103.1680
100+ $1.5376 $153.7600
135+ $1.4880 $200.8800
175+ $1.4384 $251.7200
235+ $1.2896 $303.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,690 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess