EN
  • EN
  • DE

SSM4321ACBZ-R7

Part No SSM4321ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO 3.77W 16WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.77W x 1 @ 3Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-WLCSP (1.74x1.74)
Package / Case 16-UFBGA, WLCSP
Base Product Number SSM4321
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 935091-SSM4321ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian SSM4321ACBZ-R7 CAD Model

Description

Introducing the SSM4321ACBZ-R7 from Analog Devices Inc.

The SSM4321ACBZ-R7 is a high-performance, fully integrated Class-D audio amplifier from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to deliver exceptional audio quality with high efficiency, making it an ideal choice for a wide range of applications where space and power are at a premium.

At the heart of the SSM4321ACBZ-R7 lies its advanced Class-D architecture, which provides a powerful output while maintaining a cool operating temperature, thanks to its high efficiency. This amplifier is capable of delivering up to 2 x 2.8W into a 4-ohm load, with a supply voltage range of 2.5V to 5.5V. This makes it perfectly suited for portable and battery-powered applications such as wireless speakers, smartphones, tablets, and other multimedia devices.

One of the key features of this product is its filterless design, which eliminates the need for external output filters. This not only reduces the overall component count and board space but also simplifies the design process for engineers. Additionally, the SSM4321ACBZ-R7 incorporates a range of built-in protections, including over-temperature, over-current, and under-voltage lockout, ensuring reliable operation under various conditions.

The device comes in a compact, 9-ball, 1.5mm x 1.5mm WLCSP (Wafer Level Chip Scale Package), offering a space-saving solution without compromising on performance. This packaging also allows for excellent thermal performance, ensuring the amplifier operates within its temperature range even at full power output.

Integration is further simplified with a minimal external component count, thanks to features such as an internal oscillator and microcontroller-friendly hardware shutdown control. The SSM4321ACBZ-R7 also supports a wide range of input formats, including analog inputs, making it a versatile choice for designers looking to create high-quality audio systems.

Analog Devices Inc. is known for its commitment to quality, and the SSM4321ACBZ-R7 is no exception. With its combination of power, efficiency, and compact design, this audio amplifier is set to revolutionize the way we integrate sound into our portable devices and applications.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess