EN
  • EN
  • DE

TDA8594J/N1S

Part No TDA8594J/N1S
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC PWR AMP I2C BUS CTRL DBS27P / Audio Amp Speaker 4-CH Stereo 75W Class-AB Automotive 27-Pin DBS27P Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 75W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package DBS27P
Package 27-SIP, Formed Leads
Win Source Part Number 796600-TDA8594J/N1S
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8594
Introduction Date March 02, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8594J/N1S CAD Model

Description

The NXP TDA8594J/N1S is a high-performance integrated circuit designed for advanced audio applications. Manufactured by NXP Semiconductors, a leader in the industry, this IC is part of their extensive range of audio power amplifiers that cater to the automotive and consumer electronics markets.

Key Features

  • High Output Power: The TDA8594J/N1S is capable of delivering high output power, making it suitable for applications that require robust sound amplification.
  • Low Distortion: This IC ensures low levels of harmonic distortion, providing a clean and high-quality audio experience.
  • Multiple Channels: It offers a multi-channel configuration, allowing for versatile audio system designs.
  • Thermal Protection: With built-in thermal protection, the TDA8594J/N1S prevents overheating, ensuring long-term reliability and safety.
  • Short-Circuit Protection: The device also includes short-circuit protection to safeguard against potential damage from electrical faults.

Applications

The TDA8594J/N1S is primarily used in the automotive industry for car audio systems but is also suitable for a variety of other audio amplification applications in consumer electronics. Its robust design and high-quality audio output make it an ideal choice for:

  • Car audio amplifiers
  • Home theater systems
  • Hi-Fi audio setups
  • Public address systems

Technical Specifications

The NXP TDA8594J/N1S boasts impressive technical specifications that meet the needs of demanding audio applications:

  • Supply voltage range: Typically designed to operate at 12V, suitable for automotive power systems
  • Output power: Capable of delivering significant power per channel
  • Load impedance: Optimized for common speaker impedances
  • Operating temperature range: Built to withstand the temperature variations commonly found in automotive environments

Quality and Reliability

NXP's commitment to quality ensures that the TDA8594J/N1S meets strict industry standards for performance and reliability. It is designed to provide a long operational lifespan even under challenging conditions, making it a trusted component in any audio amplification system.

You May Also Be Interested in

Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess