EN
  • EN
  • DE

NCV97400MW00R2G

Part No NCV97400MW00R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PMIC MULTI-OUTPUT 32QFNW / Automotive, AEC-Q100 Automotive Voltage Regulator IC 4 Output 32-QFNW (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Voltage - Input 4.1V ~ 40V
Number of Outputs 4
Voltage - Output 3.3V, 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFNW (5x5)
Base Product Number NCV97400
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345312-NCV97400MW00R2G
Ultra Librarian 3D Model Ultra Librarian NCV97400MW00R2G CAD Model

Description

ON Semiconductor NCV97400MW00R2G Overview

The NCV97400MW00R2G by ON Semiconductor is an advanced power management integrated circuit (PMIC) designed to cater to a wide range of applications, particularly in the automotive industry. This versatile component is engineered to provide reliable and efficient power supply solutions, ensuring optimal performance and longevity of electronic systems in vehicles.

Key Features

  • High Integration: The NCV97400MW00R2G integrates multiple functions into a single chip, which can help reduce system complexity, save space on the PCB, and potentially lower overall system costs.
  • Robust Power Supply: It is capable of delivering a stable and robust power supply, ensuring that the connected electronic components receive a consistent voltage level, even under fluctuating input conditions.
  • Thermal Management: With built-in thermal protection features, the device can operate reliably over a wide temperature range, which is critical for automotive applications where temperature variations are common.
  • Automotive Grade: As an automotive-grade component, the NCV97400MW00R2G meets stringent industry standards for performance and reliability, including the ability to withstand harsh environments and stress conditions typical of automotive applications.

Applications

The NCV97400MW00R2G is ideal for a variety of automotive applications, including:

  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine control units (ECUs)

Technical Specifications

ON Semiconductor provides detailed technical specifications for the NCV97400MW00R2G, which include:

  • Input voltage range
  • Output voltage and current capabilities
  • Efficiency ratings
  • Operating temperature range
  • Protection features such as overcurrent, overvoltage, and thermal shutdown

For design engineers and system integrators looking for a reliable PMIC solution, the NCV97400MW00R2G from ON Semiconductor offers a compelling combination of integration, performance, and automotive-grade reliability. Its robust design and advanced features make it an excellent choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess