EN
  • EN
  • DE

TPS62812MWRWYR

Part No TPS62812MWRWYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 9VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 9-VFQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
Base Product Number TPS62812
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352551-TPS62812MWRWYR
Ultra Librarian 3D Model Ultra Librarian TPS62812MWRWYR CAD Model

Description

The TPS62812MWRWYR is a state-of-the-art, high-efficiency synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular component is designed to meet the rigorous power requirements of modern portable and space-constrained electronics.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 2.4V to 5.5V, making it versatile for various applications that require a reliable power source from a single Li-Ion cell, USB, or other standard power supplies.
  • Output Current: It can deliver up to 1A of continuous output current, which is suitable for powering a wide range of ICs and portable devices.
  • High Efficiency: With a peak efficiency of up to 95%, the TPS62812MWRWYR ensures minimal power loss during conversion, thus extending battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to VIN, providing flexibility in matching the voltage requirements of the load.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which can help to manage and reduce noise in sensitive applications.
  • Power Save Mode: It features a power save mode for light loads, which maintains high efficiency over the entire load range.
  • Thermal Protection: The TPS62812MWRWYR includes an over-temperature protection that safeguards the device and the system during abnormal thermal conditions.

Applications

The versatility of the TPS62812MWRWYR makes it an ideal choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • Smartphones and tablets
  • Wearable technology
  • Wireless power modules
  • IoT devices

Package and Availability

The TPS62812MWRWYR comes in a highly compact, leaded WSON package that is suitable for space-constrained applications. The device is available for order and can be sourced directly through Texas Instruments or their authorized distributors, ensuring reliable delivery and support.

With its combination of efficiency, flexibility, and compact design, the TPS62812MWRWYR from Texas Instruments represents a robust power management solution for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7316 $52.3896
14+ $7.1644 $100.3016
22+ $6.9405 $152.6910
30+ $6.7166 $201.4980
39+ $6.4927 $253.2153
52+ $5.8211 $302.6972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess