EN
  • EN
  • DE

NDDP010N25AZT4H

Part No NDDP010N25AZT4H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 10A DPAK/TP-FA  /  N-Channel 250 V 10A (Ta) 1W (Ta), 52W (Tc) Surface Mount DPAK/TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 250 V
Current - Continuous Drain (Id) @ 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 420mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 4.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 16 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 980 pF @ 20 V
Power Dissipation (Max) 1W (Ta), 52W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK/TP-FA
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NDDP010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NDDP010N25AZT4HOSCT,NDDP010N25AZT4H-ND,2156DP010N25AZT4H-488,NDDP010N25AZT4HOSDKR,NDDP010N25AZT4HOSTR
Standard Package 700
Win Source Part Number 1081891-NDDP010N25AZT4H
Ultra Librarian 3D Model Ultra Librarian NDDP010N25AZT4H CAD Model

Description

ON Semiconductor NDDP010N25AZT4H MOSFET

The NDDP010N25AZT4H from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to meet the demanding requirements of power conversion and switching applications. With its advanced technology and robust design, this MOSFET is ideal for a wide range of industrial, computing, automotive, and consumer electronics applications.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency in electronic circuits.
  • High Continuous Drain Current: It is capable of supporting a high continuous drain current (I<sub>D), making it suitable for applications that require high current handling capabilities.
  • High Voltage Rating: With a 250V rating, this MOSFET can handle high voltage operations, which is essential for power supply and other high voltage applications.
  • Low Gate Charge: The low gate charge (Q<sub>g) characteristic ensures faster switching performance, which is critical for high-speed switching applications.
  • Robust Thermal Performance: The NDDP010N25AZT4H is designed to maintain a stable performance over a wide temperature range, thanks to its superior thermal management capabilities.

Applications

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Inverters
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

The NDDP010N25AZT4H is housed in a TO-220 package, which is widely accepted for its ease of installation and excellent heat dissipation properties. This packaging, combined with the MOSFET's high-performance features, ensures reliable operation even in the most challenging environments.

ON Semiconductor's commitment to quality and performance is evident in the NDDP010N25AZT4H MOSFET. It is designed not only to meet the current needs of electronic designs but also to anticipate the future requirements of power management solutions. Whether you are designing a new system or upgrading an existing one, the NDDP010N25AZT4H is an excellent choice for efficient and reliable power switching.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess