EN
  • EN
  • DE

NE521NG

Part No NE521NG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description High-Speed Dual-Differential Comparator/Sense Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Differential
Number of Elements 2
Output Type TTL
Dual Supply Voltage (±) ±4.75 V ~ 5.25 V
Voltage - Input Offset (Maximum) 7.5mV @ ±4.75V
Current - Input Bias (Maximum) 20μA @ ±5.25V
Maximum Quiescent Current 35mA
Propagation Delay (Maximum) 12ns
Operating Temperature Range 0°C ~ 70°C
Package 14-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Win Source Part Number 1230964-NE521NG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NE521
Introduction Date April 21, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NE521NG CAD Model

Description

ON Semiconductor NE521NG High-Speed Differential Comparator

The NE521NG is a high-speed differential comparator designed by ON Semiconductor, a leader in energy-efficient innovations. This precision device is engineered to provide fast and reliable performance for a wide range of applications that require high-speed signal processing.

Boasting a typical propagation delay of just 4.5ns and a minimum of 6ns, the NE521NG is ideal for time-critical applications, ensuring swift response times and efficient signal comparison. The comparator features a differential input stage that provides improved noise immunity and allows for the direct interfacing with differential signals, making it highly versatile for complex electronic systems.

The NE521NG operates over a wide voltage range from 4.5V to 5.5V single supply or dual supplies of ±4.5V to ±5.5V, which allows it to be integrated into a variety of circuit configurations. This flexibility is further enhanced by its open-collector output stage, enabling wired-OR connections and offering the possibility to connect the output to voltages of up to 15V above the negative power supply voltage, thus accommodating different logic levels.

The device is housed in a 14-pin DIP (Dual In-line Package) making it easy to install in standard breadboards and sockets. Its pin configuration is designed to be user-friendly, which simplifies the design and prototyping phases of product development.

In terms of protection, the NE521NG is equipped with input and output over-voltage protection, safeguarding the device against transient conditions and ensuring long-term reliability and stability. This makes it a robust choice for industrial, automotive, and communication systems, where durability and dependability are critical.

With its combination of high speed, precision, and robustness, the ON Semiconductor NE521NG differential comparator is a top choice for designers and engineers looking to enhance their digital and mixed-signal applications. Whether it's for high-speed data acquisition systems, zero-crossing detectors, or voltage level translators, the NE521NG brings performance and quality to the forefront of electronic design.

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5986 $50.5846
27+ $3.7732 $101.8764
42+ $3.6553 $153.5226
57+ $3.5374 $201.6318
74+ $3.4195 $253.0430
98+ $3.0657 $300.4386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,985 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess