EN
  • EN
  • DE

NE5532AD8

Part No NE5532AD8
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 9V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 500 µV
Current - Supply 8mA
Current - Output / Channel 38 mA
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NE5532
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 648302-NE5532AD8
Ultra Librarian 3D Model Ultra Librarian NE5532AD8 CAD Model

Description

NE5532AD8 Dual Operational Amplifier

The NE5532AD8 from ON Semiconductor is a high-performance, dual operational amplifier that combines a wide range of features to ensure reliability and versatility across a multitude of applications. Designed for high-fidelity audio pre-amplifiers and active filters, the NE5532AD8 also excels in other signal processing tasks in industrial, automotive, and consumer electronics domains.

This operational amplifier is characterized by its low noise performance, with a noise voltage of just 5 nV/√Hz at 1 kHz, making it an excellent choice for audio applications where maintaining signal integrity is paramount. Additionally, the NE5532AD8 boasts a high unity-gain and frequency compensation which ensures a stable and high-frequency response, making it suitable for high-speed signal conditioning environments.

Key Features:

  • High Gain Bandwidth: 10 MHz typical
  • Low Total Harmonic Distortion: 0.003% typical
  • High Slew Rate: 9 V/μs typical
  • Low Noise: 5 nV/√Hz at 1 kHz
  • Dual Amplifier Configuration
  • Internally Compensated for Unity Gain
  • Operational temperature range: -40°C to +105°C
  • Supply Voltage Range: ±3 V to ±20 V

The device is offered in an 8-pin DIP (Dual In-line Package), represented by the 'D8' suffix in its part number, which makes it suitable for through-hole PCB mounting. This package style is widely used and favored for its ease of handling and soldering onto circuit boards.

ON Semiconductor's NE5532AD8 is designed to meet the stringent requirements of audio systems, but its robustness and flexibility also make it a good fit for other analog circuits that require high performance. Whether you're designing professional audio equipment or looking for a reliable op-amp for signal conditioning in sensor interfaces, the NE5532AD8 is a solid choice that offers both quality and cost-effectiveness.

Overall, the NE5532AD8 stands out as a versatile component that can enhance the performance of your electronic designs, ensuring clear and accurate signal amplification across a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8635 $60.4450
165+ $0.7086 $116.9190
255+ $0.6865 $175.0575
350+ $0.6643 $232.5050
450+ $0.6422 $288.9900
605+ $0.5757 $348.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess