EN
  • EN
  • DE

NE5534DR2G

Part No NE5534DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 1 Circuit - 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NE5534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number NE5534DR2GOSTR, NE5534DR2G-ND, NE5534DR2GOSCT, NE5534DR2GOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887200-NE5534DR2G
Ultra Librarian 3D Model Ultra Librarian NE5534DR2G CAD Model

Description

ON Semiconductor NE5534DR2G: High-Performance Operational Amplifier

The NE5534DR2G is a high-performance operational amplifier (op-amp) from ON Semiconductor, renowned for its low noise, high-speed, and excellent stability characteristics. Designed for a broad range of analog applications, this op-amp is particularly well-suited for audio processing, active filters, and signal conditioning in both consumer and professional audio equipment.

Key Features:

  • Low Noise Performance: The NE5534DR2G boasts a low noise voltage density of 5 nV/√Hz at 1 kHz, making it ideal for audio pre-amplification and other applications where noise can be a critical factor.
  • High Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, this op-amp can handle a wide range of frequencies, ensuring high fidelity in audio applications and precise signal processing in control systems.
  • High Slew Rate: The device offers a high slew rate of 13 V/µs, allowing it to respond quickly to changes in input signals, which is crucial for high-speed amplifiers and fast signal processing circuits.
  • Compensation Options: It features internal frequency compensation, which simplifies the design process by eliminating the need for external components to stabilize the amplifier.

Applications:

The NE5534DR2G's versatility makes it suitable for a wide array of applications, including:

  • Professional Audio Equipment
  • High-Quality Audio Pre-Amplifiers
  • Active Filters and Equalizers
  • Signal Processing Equipment
  • Instrumentation and Control Systems
  • Analog-to-Digital Converters (ADC) Driver

Package and Quality:

ON Semiconductor offers the NE5534DR2G in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT) assembly processes. The device is also RoHS compliant, ensuring adherence to current environmental standards and regulations.

In summary, the NE5534DR2G operational amplifier from ON Semiconductor is a top choice for designers looking for a low-noise, high-speed, and stable op-amp. Its robust performance and flexibility in application make it a valuable component in a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8140 $52.9100
150+ $0.6679 $100.1850
235+ $0.6470 $152.0450
320+ $0.6262 $200.3840
415+ $0.6053 $251.1995
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess