EN
  • EN
  • DE

NGB8204NT4G

Part No NGB8204NT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 430V 18A 115000mW 3-Pin(2+Tab) D2PAK T/R / IGBT 430V 18A 115W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 430V
Maximum Current Collector 18A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.5V @ 4V, 15A
Maximum Power Dissipation 115W
Input Type Logic
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 060187-NGB8204NT4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NGB8204N
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian NGB8204NT4G CAD Model

Description

The NGB8204NT4G is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This IGBT is designed to cater to a wide range of power electronics applications, providing both high efficiency and fast switching performance.

Key Features

  • High Current Capability: The NGB8204NT4G offers an impressive continuous collector current (I<sub>C) rating of 20A, making it suitable for high-power applications.
  • Low On-State Voltage: The device is engineered to have a low V<sub>CE(ON), which minimizes conduction losses and enhances overall efficiency.
  • High Switching Speed: Its fast switching capabilities ensure reduced switching losses and better performance in applications requiring high-frequency operation.
  • Robust Temperature Performance: With a maximum operating junction temperature of 175°C, the IGBT can handle challenging thermal environments.
  • Co-Packaged Diode: This IGBT comes with a co-packaged freewheeling diode, which provides protection during the off-state and reduces the number of components required in the circuit.

Applications

The versatility of the NGB8204NT4G allows it to be used in a variety of applications, including but not limited to:

  • Motor drives
  • Uninterruptible power supplies (UPS)
  • Power inverters
  • Switch Mode Power Supplies (SMPS)
  • Inductive heating
  • Welding equipment

Quality and Reliability

ON Semiconductor's commitment to quality and reliability is evident in the NGB8204NT4G IGBT. It is built to meet the stringent requirements of industrial and consumer electronics, ensuring long-term reliability and consistent performance under various conditions.

Environmental Compliance

The NGB8204NT4G is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess