EN
  • EN
  • DE

NGSF1N02LT1G

Part No NGSF1N02LT1G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Single
Manufacturer ON Semiconductor
Win Source Part Number 334079-NGSF1N02LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NGSF1N02LT1G CAD Model

Description

ON Semiconductor NGSF1N02LT1G MOSFET

The NGSF1N02LT1G from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET utilizes ON Semiconductor's advanced technology to provide low on-resistance, high switching speed, and remarkable thermal performance, making it suitable for both high-speed switching and power-saving systems.

Key Features

  • Low On-Resistance: The NGSF1N02LT1G boasts a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for applications requiring high-speed operation, such as switching power supplies and DC-DC converters.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage (V<sub>GS(th)), ensuring that it can be easily driven by low-voltage control circuits.
  • Surface Mount Package: The NGSF1N02LT1G comes in a compact SOT-23 package, making it easy to integrate into space-constrained designs without compromising performance.
  • High-Temperature Performance: It is capable of operating over a broad temperature range, ensuring reliability and stability in environments with varying thermal conditions.
  • RoHS Compliant: This product is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances in its manufacture.

Applications

The versatility of the NGSF1N02LT1G MOSFET makes it an excellent choice for a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load Switching
  • Computer Servers
  • Telecommunications Equipment

ON Semiconductor's commitment to quality and performance is evident in the NGSF1N02LT1G, which is designed to meet the stringent requirements of modern electronic systems. Whether for industrial, commercial, or consumer applications, this MOSFET provides the efficiency, speed, and reliability needed for state-of-the-art electronic designs.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess