EN
  • EN
  • DE

NGTB15N120FL2WG

Part No NGTB15N120FL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1200V 15A SOLAR/UPS TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 15A
Power - Max 294 W
Switching Energy 1.2mJ (on), 370µJ (off)
Input Type Standard
Gate Charge 109 nC
Td (on/off) @ 25°C 64ns/132ns
Test Condition 600V, 15A, 10Ohm, 15V
Reverse Recovery Time (trr) 110 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number NGTB15
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648452-NGTB15N120FL2WG
Ultra Librarian 3D Model Ultra Librarian NGTB15N120FL2WG CAD Model

Description

ON Semiconductor NGTB15N120FL2WG IGBT - High-Efficiency Power Solution

The NGTB15N120FL2WG from ON Semiconductor represents a cutting-edge insulated gate bipolar transistor (IGBT) designed to deliver high-efficiency and fast-switching performance in a variety of power applications. This IGBT is engineered to meet the demands of modern electronic systems, providing a perfect blend of low conduction losses and minimal switching losses.

Key Features

  • High Current Rating: With a continuous collector current of 15A at 25°C, this IGBT can handle significant power levels, making it suitable for high-power applications.
  • High Voltage Capability: The device is rated for a collector-emitter voltage of up to 1200V, providing a wide safety margin for applications subject to high voltage transients.
  • Low Saturation Voltage: The NGTB15N120FL2WG offers a low V<sub>CE(sat) of typically 2.3V at I<sub>C = 15A, reducing on-state power dissipation and improving efficiency.
  • Fast Switching Speed: Its fast-switching capability enhances performance in high-frequency power switching applications, contributing to overall system efficiency.
  • Co-Packaged Free Wheeling Diode: Comes with an integrated soft recovery diode which is optimized for minimal reverse recovery time and charge, reducing losses during switching events.

Applications

The NGTB15N120FL2WG IGBT is versatile and can be used in a range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Inverter Systems
  • Induction Heating
  • Motor Drives
  • High-Frequency Converters

Package and Reliability

This IGBT is housed in a TO-247 package, which is known for its high power dissipation and excellent thermal characteristics. The robust design ensures reliable performance even under harsh conditions, making it a dependable choice for critical power applications. ON Semiconductor's commitment to quality ensures that the NGTB15N120FL2WG IGBT provides long-term reliability and performance consistency.

With its superior efficiency, power handling, and reliability, the NGTB15N120FL2WG from ON Semiconductor is an ideal choice for designers looking to optimize their power systems for both performance and energy savings.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3685 $52.1070
52+ $1.9434 $101.0568
80+ $1.8827 $150.6160
110+ $1.8220 $200.4200
142+ $1.7612 $250.0904
190+ $1.5790 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,850 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess