EN
  • EN
  • DE

NGTB30N140IHR3WG

Part No NGTB30N140IHR3WG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description 1400V, 30A, IGBT with Monolithic Free Wheeling Diode IGBT - 1400 V 30 A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082081-NGTB30N140IHR3WG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NGTB30N140IHR3WG CAD Model

Description

Overview of ON Semiconductor NGTB30N140IHR3WG

The NGTB30N140IHR3WG is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance IGBT is engineered to deliver superior efficiency, reliability, and thermal management for a wide array of power applications. It is particularly well-suited for applications requiring high voltage and high current, such as motor drives, uninterruptible power supplies (UPS), solar inverters, and industrial power supplies.

Key Features

  • High Voltage Capability: The NGTB30N140IHR3WG is capable of supporting applications that operate at high voltages, with a collector-emitter voltage (VCE) rating of 1400V, which helps to ensure safe operation under harsh electrical conditions.
  • High Current Rating: With a continuous collector current (IC) rating of 30A at 25°C, this IGBT can handle significant power levels, making it ideal for high-power applications.
  • Low On-State Voltage: The device features a low on-state voltage (VCE(on)), which reduces conduction losses and improves overall efficiency, especially in applications where the IGBT is in the on-state for extended periods.
  • Fast Switching Speed: The fast switching characteristics of this IGBT allow for higher efficiency and better performance in high-frequency applications.
  • Co-Packaged Free Wheeling Diode: The NGTB30N140IHR3WG comes with a co-packaged fast recovery diode, which helps in reducing the number of external components required and simplifies the design of power circuits.
  • Robustness: This IGBT is designed to be rugged and durable, with features that protect against overcurrent and short circuit conditions, enhancing the reliability of the end product.

Applications

Due to its high efficiency and robust performance, the NGTB30N140IHR3WG is an excellent choice for a variety of demanding applications, including:

  • Motor drives for industrial automation
  • Uninterruptible power supplies (UPS) for critical systems
  • Solar inverters for renewable energy systems
  • Power supplies for industrial equipment
  • Induction heating and welding systems

ON Semiconductor's NGTB30N140IHR3WG IGBT is a reliable and powerful component that offers designers a combination of high performance and energy efficiency for their power management solutions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess