EN
  • EN
  • DE

NGTB40N120FL2WG

Part No NGTB40N120FL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT - Field Stop II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) @ Vge, Ic 2.4V @ 15V, 40A
Power - Max 535W
Switching Energy 3.4mJ (on), 1.1mJ (off)
Input Type Standard
Gate Charge 313nC
Td (on/off) @ 25°C 116ns/286ns
Test Condition 600V, 40A, 10 Ohm, 15V
Reverse Recovery Time (trr) 240ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1231156-NGTB40N120FL2WG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NGTB40N120FL2WG
ECCN EAR99
Country of Origin China, Czech Republic, Japan, Vietnam
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NGTB40N120FL2WG CAD Model

Description

The NGTB40N120FL2WG is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed to meet the demanding requirements of high-power switching applications, offering a perfect blend of high efficiency and fast switching performance.

Key Features

  • High Current Capability: With a continuous collector current (I<sub>C) rating of 40A, the NGTB40N120FL2WG can handle significant power levels, making it suitable for a wide range of applications.
  • High Voltage Rating: The device is rated for a collector-emitter voltage (V<sub>CE) of 1200V, providing a wide safety margin for applications with high voltage requirements.
  • Low On-State Voltage: The IGBT features a low V<sub>CE(on) typ. value, which reduces on-state power dissipation and improves overall efficiency.
  • Fast Switching Speed: Fast switching characteristics minimize switching losses and enable operation at higher frequencies, which can lead to smaller and more cost-effective system designs.
  • Co-Packaged Free Wheeling Diode: Comes with an integrated fast recovery diode, which provides protection against reverse voltage spikes and reduces component count in circuit design.

Applications

The NGTB40N120FL2WG IGBT is ideal for a diverse array of applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Induction Heating
  • Renewable Energy Inverters (Solar, Wind)
  • Power Factor Correction (PFC) Circuits

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the NGTB40N120FL2WG IGBT delivers reliable performance under various conditions. It is designed to operate over a wide temperature range, and its robust construction ensures a long operational life even in demanding environments.

Whether you're designing power conversion systems or looking to enhance the efficiency of existing applications, the NGTB40N120FL2WG offers the performance, efficiency, and reliability required to meet the challenges of modern power electronics.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess