EN
  • EN
  • DE

NGTB40N135IHRWG

Part No NGTB40N135IHRWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description Monolithic Free Wheeling Diode | IGBT 1350V 80A 394W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1350V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 40A
Maximum Power 394W
Switching Energy 1.3mJ (off)
Input Type Standard
Gate Charge 234nC
Td (on/off) at 25°C -/250ns
Test Condition 600V, 40A, 10Ohm, 15V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 715604-NGTB40N135IHRWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NGTB40N135IHRWG CAD Model

Description

ON Semiconductor NGTB40N135IHRWG - High-Performance IGBT

The NGTB40N135IHRWG is a state-of-the-art insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is engineered to offer a high level of performance in power switching applications, making it ideal for a variety of uses including motor drives, uninterruptible power supplies (UPS), solar inverters, and industrial applications.

Key Features:

  • High Current Rating: With a continuous collector current (Ic) of 40A and a pulsed collector current of 80A, this IGBT can handle significant power levels, making it suitable for high-power applications.
  • High Voltage Capability: The device is rated for a collector-emitter voltage (Vce) of 1350V, providing a wide safety margin for applications with high voltage requirements.
  • Low On-Resistance: The NGTB40N135IHRWG boasts a low on-state voltage, which translates to reduced conduction losses and improved efficiency in power conversion.
  • Fast Switching Speed: The IGBT offers fast switching characteristics, which minimizes switching losses and allows for efficient operation at high frequencies.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery diode, which provides protection against reverse voltage and enhances the overall performance of the power circuit.

Advanced Technology:

Utilizing ON Semiconductor's proprietary trench gate field-stop technology, the NGTB40N135IHRWG offers an optimal balance between conduction and switching losses, leading to increased efficiency and thermal performance. This technology also contributes to the device's robustness and reliability under varying operating conditions.

Package and Environmental Compliance:

The NGTB40N135IHRWG comes in a TO-247 package, which is known for its high power dissipation capability. Additionally, the product is compliant with RoHS regulations, making it an environmentally friendly choice for customers looking to meet current green standards in electronic components.

Conclusion:

ON Semiconductor's NGTB40N135IHRWG IGBT is a powerful solution for designers seeking high efficiency, reliability, and performance. With its advanced features and robust design, it stands as an ideal choice for demanding power applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess