EN
  • EN
  • DE

NGTB40N65IHL2WG

Part No NGTB40N65IHL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 650V 40A TO-247 / IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) at Vge, Ic 2.2V at 15V, 40A
Power - Max 300W
Switching Energy 360μJ (off)
Input Type Standard
Gate Charge 135nC
Td (on/off) at 25°C -/140ns
Test Condition 400V, 40A, 10Ohm, 15V
Reverse Recovery Time (trr) 465ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804405-NGTB40N65IHL2WG
Ultra Librarian 3D Model Ultra Librarian NGTB40N65IHL2WG CAD Model

Description

The NGTB40N65IHL2WG is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is designed to meet the increasing demands of high power switching applications. With its robust and optimized design, it provides an excellent combination of switching performance and low on-state voltage, resulting in high efficiency and reliability.

Key Features

  • High Current Capability: With a continuous collector current rating of 40A, the NGTB40N65IHL2WG is capable of handling high power applications with ease.
  • High Voltage Rating: The device can withstand voltages up to 650V, making it suitable for a wide range of applications in power electronics.
  • Low On-Resistance: The low on-state voltage drop helps in reducing conduction losses, thereby improving overall efficiency.
  • High-Speed Switching: This IGBT is designed for fast switching, which is essential for reducing switching losses in high-frequency operations.
  • Co-Packaged Free Wheeling Diode: The inclusion of a free-wheeling diode with a soft recovery profile reduces electromagnetic interference (EMI) and further enhances the performance during switching.

Applications

The NGTB40N65IHL2WG is ideal for a variety of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Induction Heating
  • Renewable Energy Inverters (Solar and Wind)

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CE) 650V Collector Current (I<sub>C) 40A Gate-Emitter Voltage (V<sub>GE) ±20V Power Dissipation (P<sub>D) 333W Operating Junction Temperature (T<sub>j) -55°C to +150°C

With its robust performance and proven reliability, the NGTB40N65IHL2WG from ON Semiconductor is an excellent choice for designers looking to improve the efficiency and durability of their high-power electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3556 $51.8232
52+ $1.9328 $100.5056
81+ $1.8724 $151.6644
111+ $1.8120 $201.1320
143+ $1.7516 $250.4788
192+ $1.5704 $301.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess