EN
  • EN
  • DE

NGTB45N60S1WG

Part No NGTB45N60S1WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 45A 600V TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 90 A
Current - Collector Pulsed (Icm) 180 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 45A
Power - Max 300 W
Switching Energy 1.25mJ (on), 530µJ (off)
Input Type Standard
Gate Charge 125 nC
Td (on/off) @ 25°C 72ns/132ns
Test Condition 400V, 45A, 10Ohm, 15V
Reverse Recovery Time (trr) 70 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number NGTB45
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 887243-NGTB45N60S1WG
Ultra Librarian 3D Model Ultra Librarian NGTB45N60S1WG CAD Model

Description

The NGTB45N60S1WG is a high-performance insulated gate bipolar transistor (IGBT) developed by ON Semiconductor, a leading provider in the semiconductor industry. This IGBT is designed for a wide range of power electronics applications, offering a perfect blend of high efficiency, fast switching, and robust thermal performance.

Key Features

  • High Current Capability: With a continuous collector current (Ic) of 45A, the NGTB45N60S1WG can handle significant power levels, making it suitable for demanding applications.
  • High Voltage Rating: This IGBT boasts a collector-emitter voltage (Vce) of 600V, which provides a wide safety margin for various electrical applications, from industrial motor drives to renewable energy inverters.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses, and improving overall efficiency in high-frequency applications.
  • Low Saturation Voltage: It features a low Vce(sat), which minimizes conduction losses and enhances performance, especially in applications where the IGBT is in the on-state for extended periods.
  • Co-Packaged Free Wheeling Diode: The inclusion of a soft recovery diode with low reverse recovery time (trr) helps to reduce electromagnetic interference (EMI) and improve the efficiency of the switching circuit.

Applications

The NGTB45N60S1WG is versatile and can be used in various high-power applications, such as:

  • AC/DC converters
  • Uninterruptible Power Supplies (UPS)
  • Motor drives
  • Power inverters for renewable energy sources like solar panels and wind turbines
  • Induction heating and welding systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NGTB45N60S1WG IGBT is built using state-of-the-art manufacturing processes, ensuring high durability and performance consistency. It is designed to meet the rigorous demands of industrial and commercial applications, providing a reliable solution for power management challenges.

Environmental Considerations

Adhering to environmental standards, the NGTB45N60S1WG is RoHS compliant, minimizing the use of hazardous substances in electronic equipment and promoting sustainability.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7648 $61.7680
80+ $1.4484 $115.8720
125+ $1.4033 $175.4125
175+ $1.3583 $237.7025
220+ $1.3132 $288.9040
295+ $1.1769 $347.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess