EN
  • EN
  • DE

NGTG25N120FL2WG

Part No NGTG25N120FL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1200V 25A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 1200 V 50 A 385 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name NGTG25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919425-NGTG25N120FL2WG
Ultra Librarian 3D Model Ultra Librarian NGTG25N120FL2WG CAD Model

Description

The NGTG25N120FL2WG is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading innovator in energy-efficient electronics. This IGBT is designed to meet the needs of a wide array of power applications, offering an optimal balance between conduction and switching losses to enhance efficiency and reliability.

With a maximum collector-emitter voltage of 1200V and a continuous collector current capability of 25A at 25°C, the NGTG25N120FL2WG is an excellent choice for applications requiring high voltage and current handling capabilities. Its robustness is further highlighted by its high peak current capability, which is essential for applications with transient loads.

The device features a low on-state voltage drop (V<sub>CE(sat)) due to the utilization of ON Semiconductor's proprietary trench gate field-stop technology. This technology minimizes conduction losses and allows for efficient operation at lower gate drive voltages, thereby reducing the overall system power dissipation and improving thermal management.

The NGTG25N120FL2WG also boasts a fast and soft recovery diode, which is critical for reducing electromagnetic interference (EMI) and for ensuring smooth switching performance in applications such as motor drives, power inverters, and power factor correction circuits. This characteristic is particularly beneficial in high-frequency operations where EMI can be a significant concern.

Additionally, the device is housed in a TO-247 package, which is known for its high power dissipation and excellent thermal characteristics. This package ensures that the IGBT can handle higher currents and operate at higher temperatures without compromising performance, making it suitable for demanding environments.

ON Semiconductor's commitment to environmental sustainability is evident in the NGTG25N120FL2WG, as it is compliant with the RoHS directive, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance not only makes it an environmentally friendly choice but also aligns with global regulations for electronic components.

In summary, the NGTG25N120FL2WG from ON Semiconductor is a versatile and efficient IGBT that offers a combination of high power handling, low conduction losses, and excellent switching performance, making it a prime choice for a variety of power applications.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess