EN
  • EN
  • DE

NIS5452MT1TXG

Part No NIS5452MT1TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 5.85V 10WDFN / Volt Electronic Fuse
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Electronic Fuse
Sensing Method High-Side
Voltage - Input 5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WDFN (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811464-NIS5452MT1TXG
Ultra Librarian 3D Model Ultra Librarian NIS5452MT1TXG CAD Model

Description

Introducing Product NIS5452MT1TXG from ON Semiconductor

The NIS5452MT1TXG is a state-of-the-art electronic fuse (eFuse) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced protection device is engineered to provide robust overcurrent protection for sensitive electronics, ensuring the safety and reliability of a wide range of applications.

Key Features

  • Current Limiting: The NIS5452MT1TXG offers precise current limiting capabilities, ensuring that the connected devices are protected from potentially damaging overcurrent conditions.
  • Thermal Shutdown: With an integrated thermal shutdown feature, this eFuse actively prevents overheating, which can be a common cause of electronic failure.
  • Reverse Current Blocking: This device is equipped with reverse current blocking to protect against current flowing backward through the circuit, which is essential for battery-operated devices.
  • Overvoltage Protection: The NIS5452MT1TXG also includes overvoltage protection, further enhancing the safety of the electronic system.
  • Fast Trip: The fast trip response of this eFuse ensures quick action in the event of overcurrent, minimizing the risk of damage to the circuit.

Applications

The versatility of the NIS5452MT1TXG allows it to be used in a variety of applications, including:

  • USB ports and other power buses
  • Storage systems
  • Consumer electronics
  • Computing and server systems
  • Industrial equipment

Design and Package

Designed with the modern electronics landscape in mind, the NIS5452MT1TXG comes in a space-saving package, making it ideal for compact devices where board space is at a premium. Its surface-mount design allows for easier integration into automated manufacturing processes, reducing assembly time and cost.

Conclusion

ON Semiconductor's NIS5452MT1TXG is a reliable and efficient solution for protecting electronic circuits from a variety of hazardous conditions. Its combination of advanced features ensures that it meets the stringent requirements of today's high-performance electronic devices. By incorporating the NIS5452MT1TXG into your design, you can enhance the safety, reliability, and longevity of your products.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Texas Instruments
PROTOTYPE
Lowest to $14.3383

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2257 $50.7825
540+ $0.1852 $100.0080
840+ $0.1794 $150.6960
1,155+ $0.1736 $200.5080
1,490+ $0.1678 $250.0220
1,995+ $0.1505 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess