EN
  • EN
  • DE

NJL1302DG

Part No NJL1302DG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 260V 15A TO-264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP + Diode (Isolated)
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 260V
Max Vce (sat) 3V @ 1A, 10A
Collector Cut-off Current(Max) 50μA (ICBO)
Typical Gain (hFE) (Min) 75 @ 5A, 5V
Maximum Power Dissipation 200W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-264
Win Source Part Number 136149-NJL1302DG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJL1302DG CAD Model

Description

The NJL1302DG from ON Semiconductor is a cutting-edge power transistor designed for high-efficiency applications. This device is part of ON Semiconductor's line of bipolar transistors, which are known for their robustness and high performance. The NJL1302DG specifically caters to designers looking for a reliable component that can handle significant power levels while maintaining energy efficiency.

Key Features

  • High Current Capability: The NJL1302DG is capable of handling high current, making it suitable for power-intensive applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) reduces power dissipation and improves efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Speed: Its fast switching characteristics ensure minimal transition losses and are ideal for high-frequency operations.
  • Complementary PNP Type Available: This device has a complementary PNP type, providing designers with flexibility in creating push-pull configurations for various applications.

Applications

The NJL1302DG is a versatile component that can be used in a wide range of applications. Its high power and efficiency make it particularly well-suited for:

  • Power supply units
  • Audio amplifiers
  • Motor control circuits
  • Switching regulators
  • DC-DC converters

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the NJL1302DG is no exception. It is built to meet rigorous standards, ensuring long-term reliability for critical applications. The device is also RoHS compliant, making it an environmentally conscious choice for manufacturers looking to reduce their ecological footprint.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 400 V Collector Current (I<sub>C) 15 A Power Dissipation (P<sub>D) 150 W Configuration Single

With its robust design and high-performance capabilities, the NJL1302DG from ON Semiconductor is an excellent choice for engineers and designers who demand the best in power transistor technology.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6959 $53.5672
19+ $5.4941 $104.3879
29+ $5.3224 $154.3496
39+ $5.1507 $200.8773
51+ $4.9791 $253.9341
68+ $4.4640 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess