EN
  • EN
  • DE

NJVMJD340T4G

Part No NJVMJD340T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.5A DPAK-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 300 V 500 mA 10MHz 1.56 W Surface Mount DPAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NJVMJD340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887344-NJVMJD340T4G
Ultra Librarian 3D Model Ultra Librarian NJVMJD340T4G CAD Model

Description

The NJVMJD340T4G is a high-performance power transistor manufactured by ON Semiconductor, known for its reliability and efficiency in various applications. This device is designed to meet the rigorous demands of modern electronic circuits, providing a robust solution for power management tasks.

Key Features

  • High Voltage Capability: The NJVMJD340T4G is capable of withstanding high voltages, making it suitable for use in applications that require high breakdown voltage.
  • High Current Rating: With an impressive continuous collector current rating, this transistor can handle significant power without compromising performance.
  • Low Saturation Voltage: The low VCE(sat) of the NJVMJD340T4G minimizes on-state losses, leading to higher efficiency in switching applications.
  • Fast Switching Speed: The device is designed for fast switching, reducing transition losses and improving overall performance in high-frequency circuits.
  • Complementary PNP Type: The NJVMJD340T4G has a complementary PNP type available, allowing for flexibility in designing push-pull and other complementary configurations.
  • Pb-Free Package: The transistor is provided in a Pb-free package, which makes it compliant with environmental regulations, reducing the environmental impact of electronic waste.

Applications

The NJVMJD340T4G is versatile and can be used in a wide array of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Switching power supplies
  • Power amplifiers
  • Automotive and industrial systems

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 300 V
Collector Current (IC) 500 mA
Power Dissipation (PD) 1.5 W
Operating Temperature Range (TJ) -55°C to +150°C

The NJVMJD340T4G is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the efficiency and reliability of electronic systems. Its robust design and superior electrical characteristics make it a preferred choice for designers and engineers in a variety of fields.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4875 $51.1875
250+ $0.4000 $100.0000
390+ $0.3875 $151.1250
535+ $0.3750 $200.6250
690+ $0.3625 $250.1250
925+ $0.3250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess