ON Semiconductor NL17SU04DFT2G - Ultra-High-Speed Single Inverter
The NL17SU04DFT2G from ON Semiconductor is a high-performance, ultra-high-speed single inverter chip designed to meet the needs of a wide range of electronic applications. This device is part of ON Semiconductor’s advanced CMOS logic family, ensuring low power consumption while maintaining high-speed operation.
Key Features
- High-Speed Operation: With its capability to operate at very high speeds, the NL17SU04DFT2G is ideal for applications that require rapid signal processing and fast switching times.
- Low Power Consumption: Despite its high-speed capabilities, this inverter is designed to be energy-efficient, reducing the power requirements of the systems it is integrated into.
- Advanced CMOS Technology: Built on ON Semiconductor's advanced CMOS technology, it provides a reliable and robust performance.
- Miniaturized Packaging: The device comes in a compact SOT-353 package, which is ideal for space-constrained applications.
- Wide Operating Voltage Range: It can function across a broad voltage range from 1.65V to 5.5V, making it versatile for various circuit designs.
- High Noise Immunity: The NL17SU04DFT2G is designed with a built-in noise immunity feature, ensuring stable operation in electrically noisy environments.
- Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and complies with the RoHS directive.
Applications
The NL17SU04DFT2G is suitable for a wide array of applications where high-speed logic operations are critical. This includes but is not limited to:
- Waveform generation
- Signal processing
- Communication systems
- Computing devices
- Portable electronics
- Control systems
Conclusion
With its combination of high-speed operation, low power consumption, and advanced CMOS technology, the NL17SU04DFT2G from ON Semiconductor is an exceptional choice for designers looking to enhance the performance and efficiency of their electronic systems. Its compact size and compliance with environmental standards further add to its appeal for modern electronic designs.