The NL27WZ02US is a high-performance dual 2-input NOR gate integrated circuit from ON Semiconductor, designed to meet the needs of a wide range of applications requiring logic operations. This device is part of ON Semiconductor's advanced high-speed CMOS family, which is renowned for its low power consumption and high noise immunity.
Key Features
- High-Speed Operation: The NL27WZ02US is capable of fast switching, which is essential for high-speed logic processing and timing circuits.
- Low Power Consumption: With CMOS technology, it ensures minimal power usage during operation, making it ideal for power-sensitive applications.
- Wide Operating Voltage Range: It operates over a voltage range of 1.65V to 5.5V, accommodating various logic level requirements and making it compatible with low-voltage systems.
- High Noise Immunity: The inherent characteristics of CMOS technology provide a significant level of immunity to electrical noise, a critical feature for reliable performance in industrial environments.
- Compact Packaging: The NL27WZ02US is available in a space-saving US8 package, which is beneficial for applications with limited PCB space.
Applications
The versatility of the NL27WZ02US makes it suitable for a variety of applications, including but not limited to:
- Logic circuits
- Timing circuits
- Power management systems
- Portable electronics
- Embedded systems
Technical Specifications
| Parameter |
Value |
| Logic Type |
NOR Gate |
| Number of Circuits |
2 |
| Number of Inputs per Circuit |
2 |
| Operating Voltage Range |
1.65V to 5.5V |
| Output Current |
-5.2 mA, 5.2 mA |
| Mounting Type |
Surface Mount |
| Package / Case |
US8 |
Overall, the NL27WZ02US from ON Semiconductor is a robust and reliable choice for designers looking to implement NOR gate logic in a compact, power-efficient, and noise-resistant manner.