EN
  • EN
  • DE

NLAS3157MX3TCG

Part No NLAS3157MX3TCG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 9.9 OHM ULLGA6 / 1 Circuit IC Switch 2:1 9.9Ohm 6-ULLGA (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 9.9Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Voltage - Supply, Single (V+) 1.65V ~ 4.5V
Switch Time (Ton, Toff) (Max) 30ns, 25ns
-3db Bandwidth 1GHz
Channel Capacitance (CS(off), CD(off)) 3.8pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -21dB @ 240MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFLGA
Supplier Device Package 6-ULLGA (1x1)
Base Product Number NLAS3157
Other Names NLAS3157MX3TCGOSTR,NLAS3157MX3TCGOSCT,NLAS3157MX3TCGOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261780-NLAS3157MX3TCG
Ultra Librarian 3D Model Ultra Librarian NLAS3157MX3TCG CAD Model

Description

The NLAS3157MX3TCG from ON Semiconductor is a high-performance, advanced analog switch that is designed to cater to a wide range of applications. This switch is part of the low-voltage, single-supply, analog multiplexer and demultiplexer family. It is particularly suitable for portable devices due to its low power consumption and compact footprint.

Key Features

  • Low On-Resistance: The device features a low on-resistance (Ron) of typically 5 ohms at 4.5V VCC, which ensures minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single supply voltage ranging from 1.65V to 5.5V, making it versatile for various low-voltage applications.
  • Wide Bandwidth: With a bandwidth greater than 200 MHz, the NLAS3157MX3TCG can handle high-speed signals, making it ideal for data transmission applications.
  • Low Crosstalk: The device is engineered to minimize crosstalk, a critical parameter in mixed-signal applications.
  • High Current Handling: It has a continuous current rating of up to 250 mA, suitable for driving moderate loads.
  • Break-Before-Make Switching: This feature ensures that there is no momentary short-circuit when switching between channels.
  • ESD Protection: The NLAS3157MX3TCG comes with built-in ESD protection, enhancing the durability of the product in harsh environments.

Applications

The NLAS3157MX3TCG is a versatile component that can be used in a variety of applications, such as:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Sample and hold circuits
  • Analog and digital multiplexing

Product Specifications

The NLAS3157MX3TCG is available in a compact 10-lead UDFN package, with dimensions of 1.8mm x 1.4mm x 0.5mm. It is also RoHS compliant and halogen-free, adhering to environmental standards.

With its combination of low power consumption, high-speed operation, and robust protection features, the NLAS3157MX3TCG from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient analog switching solution.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1142 $50.1390
110+ $0.9143 $100.5730
170+ $0.8857 $150.5690
235+ $0.8571 $201.4185
305+ $0.8286 $252.7230
405+ $0.7428 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess