EN
  • EN
  • DE

NLAS3257CMX2TCG

Part No NLAS3257CMX2TCG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 2:1 6XLLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-XFLGA
Supplier Device Package 6-XLLGA (1x1)
Base Product Number NLAS3257
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648913-NLAS3257CMX2TCG
Ultra Librarian 3D Model Ultra Librarian NLAS3257CMX2TCG CAD Model

Description

ON Semiconductor NLAS3257CMX2TCG Product Overview

The NLAS3257CMX2TCG from ON Semiconductor is a high-performance, dual single-pole double-throw (SPDT) analog switch designed for an array of applications requiring efficient signal routing and switching. This device is part of ON Semiconductor's portfolio of switch ICs, known for their reliability and performance in various electronic systems.

Key Features

  • Low On-Resistance: The NLAS3257CMX2TCG offers a low on-resistance of typically 0.5 ohms, providing efficient signal switching with minimal signal loss.
  • Wide Voltage Range: It operates across a wide voltage range from 1.65V to 4.3V, accommodating a variety of power supply requirements and ensuring compatibility with both low-voltage and standard systems.
  • High Bandwidth: The device supports high bandwidth, enabling the rapid transmission of signals without significant distortion, which is crucial for high-speed data and audio applications.
  • Low Power Consumption: With its low power consumption, the NLAS3257CMX2TCG is optimized for power-sensitive applications, contributing to extended battery life in portable devices.
  • Sub-1-Volt Operation: The analog switch is capable of operating with signals as low as 0.9V, making it suitable for modern low-voltage applications.
  • ESD Tolerance: The device features built-in electrostatic discharge (ESD) protection, ensuring robustness and longevity in the face of environmental stresses.

Applications

The versatility of the NLAS3257CMX2TCG makes it ideal for a wide range of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Battery-powered and portable devices
  • Sample and hold circuits
  • Medical equipment

Package and Quality

The NLAS3257CMX2TCG is offered in a compact, lead-free, RoHS-compliant microchip package, ensuring environmental sustainability and ease of integration into various circuit designs. ON Semiconductor's commitment to quality means that this analog switch is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions.

With its combination of low on-resistance, high bandwidth, and wide operating voltage range, the NLAS3257CMX2TCG from ON Semiconductor is an excellent choice for designers looking to optimize their signal switching capabilities in a compact and energy-efficient package.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3908 $58.6200
365+ $0.3206 $117.0190
560+ $0.3107 $173.9920
770+ $0.3007 $231.5390
995+ $0.2906 $289.1470
1,330+ $0.2606 $346.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,186 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess