EN
  • EN
  • DE

NLAS3699

Part No NLAS3699
Manufacturer ON Semiconductor
Description Dual DPDT Ultra-Low RON Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1231603-NLAS3699
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLAS3699 CAD Model

Description

ON Semiconductor NLAS3699: Dual SPDT Analog Switch

The NLAS3699 from ON Semiconductor is a high-performance, dual single-pole double-throw (SPDT) analog switch designed to deliver efficient and reliable switching in a variety of applications. This device is part of ON Semiconductor's broad portfolio of switch and multiplexer products, offering advanced technology to meet the demands of modern electronic systems.

Key Features:

  • Low On-Resistance: The NLAS3699 boasts a low on-resistance (R<sub>ON) typically at 0.37Ω at 4.5V V<sub>CC, ensuring minimal signal distortion and power loss during operation.
  • Wide Voltage Range: It operates over a wide V<sub>CC range of 1.65V to 4.5V, making it versatile for use in various systems with different power requirements.
  • High Current Handling: With a continuous current rating of up to 300 mA per switch, it can handle significant current levels for a device of its size.
  • Fast Switching Speed: The NLAS3699 features fast switching times (t<sub>ON and t<sub>OFF) of 20 ns and 10 ns respectively, providing rapid response times for critical applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the device, with a rating of ±20 kV Air Gap and ±12 kV Contact discharge as per the Human Body Model (HBM).

Applications:

The versatility of the NLAS3699 makes it suitable for a wide range of applications, including:

  • Cellular phones
  • PDAs and portable devices
  • Data acquisition systems
  • Communication systems
  • Signal routing

Package and Quality:

The NLAS3699 is offered in a compact, space-saving MicroPak™ package, which is ideal for portable and space-constrained applications. ON Semiconductor is committed to providing high-quality products, and the NLAS3699 is no exception. It is manufactured to stringent standards, ensuring reliability and performance consistency for the end user.

Overall, the NLAS3699 is a testament to ON Semiconductor's dedication to providing innovative solutions that enhance the functionality and efficiency of electronic systems. Its combination of low on-resistance, high current handling, and fast switching speeds make it a valuable component in any designer's toolkit.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess