EN
  • EN
  • DE

NLAS3799MNR2G

Part No NLAS3799MNR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL DPDT 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit DPDT
Number of Circuits 2
Max On Resistance 400 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm (Max)
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 50ns, 30ns
-3db Bandwidth 19MHz
Charge Injection 42pC
Channel Capacitance(CS off, CD off) 3pF
Max Leakage Current (IS off) 500nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-WQFN (1.8x2.6)
Win Source Part Number 115314-NLAS3799MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS3799MNR2G CAD Model

Description

ON Semiconductor NLAS3799MNR2G: A High-Performance Analog Switch

The NLAS3799MNR2G is a state-of-the-art analog switch designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This switch is part of the high-performance, low-voltage series that offers a compact and efficient solution for routing analog signals in a wide range of applications, including portable devices, data acquisition systems, and communication devices.

Key Features and Benefits

  • Low On-Resistance: The NLAS3799MNR2G features an exceptionally low on-resistance (Ron) typically around 0.5 Ohms, which ensures minimal signal distortion and power loss when the switch is in the ON state, providing a clear and efficient signal path.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, making it suitable for various applications that require different operating voltages, from battery-powered devices to industrial systems.
  • Single Supply Operation: The ability to operate with a single power supply simplifies circuit design and reduces power requirements, which is critical for portable and low-power applications.
  • Low Power Consumption: The device is optimized for low power consumption, with a quiescent current of less than 0.1 µA, which helps extend battery life in portable applications.
  • High-Speed Switching: Fast switch times (ton = 12 ns, toff = 6 ns typical at 5V) allow the NLAS3799MNR2G to be used in applications that require high-speed signal routing without significant delay.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins to ensure device reliability and longevity in harsh environments.

Package and Environmental Compliance

The NLAS3799MNR2G comes in a micro-miniature, thin dual flat no-lead (UDFN) package, which is designed to occupy minimal space on a printed circuit board (PCB) and is ideal for space-constrained applications. Additionally, the device is fully compliant with the RoHS directive, ensuring an environmentally friendly product that meets current regulatory standards for hazardous substances.

Applications

With its robust feature set, the NLAS3799MNR2G is suitable for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Sample and hold circuits
  • Communication systems
  • Battery-powered and portable devices

The NLAS3799MNR2G is a versatile and reliable choice for designers looking for a high-performance analog switch that delivers efficiency, durability, and precision in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0693 $75.2079
6+ $20.5694 $123.4164
9+ $19.9272 $179.3448
12+ $19.2839 $231.4068
16+ $18.6417 $298.2672
21+ $16.7129 $350.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess