EN
  • EN
  • DE

NLAS4053DTR2G

Part No NLAS4053DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer/Demultiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 3 V ~ 5 V
Dual Voltage Supply ±3V
Switch Time (Ton, Toff) (Maximum) 23ns, 23ns
-3db Bandwidth 180MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1231614-NLAS4053DTR2G
Manufacturer Homepage www.onsemi.com
Family Name NLAS4053
Introduction Date June 17, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS4053DTR2G CAD Model

Description

ON Semiconductor NLAS4053DTR2G

The ON Semiconductor NLAS4053DTR2G is a high-performance, single-pole, double-throw (SPDT) analog switch designed to deliver efficient and reliable performance for a wide range of applications. This versatile component is part of ON Semiconductor's portfolio of switch and multiplexer devices, which are renowned for their quality and durability.

Key Features

  • Low On-Resistance: The NLAS4053DTR2G features a low on-resistance of typically 5 ohms, which helps to minimize power loss and ensure efficient signal transmission.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, making it suitable for various applications, from battery-powered devices to industrial systems.
  • High Bandwidth: The device offers a high bandwidth that allows signals to pass through with minimal distortion or attenuation, ensuring high-fidelity signal switching.
  • Fast Switching Speeds: Fast switching times (turn-on and turn-off) are characteristic of this switch, enabling quick response in time-sensitive circuits.
  • Low Power Consumption: Designed for power-sensitive applications, the NLAS4053DTR2G consumes very low quiescent current, contributing to energy-efficient designs.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, which enhances its robustness and longevity in harsh environments.

Applications

The NLAS4053DTR2G is ideal for a variety of applications, including but not limited to:

  • Signal routing and switching in audio, video, and data communication systems
  • Power routing in battery management systems
  • Control logic in industrial and automation equipment
  • Sample and hold circuits in analog-to-digital converters
  • Switching in capacitive touch screens and keypads

Package and Quality

The NLAS4053DTR2G comes in a compact TSSOP-8 package, which is ideal for space-constrained applications. It is also available in a lead-free version, demonstrating ON Semiconductor's commitment to environmental sustainability. The device is manufactured to high standards, ensuring consistent performance and reliability that ON Semiconductor customers have come to expect.

With its combination of features, the NLAS4053DTR2G from ON Semiconductor is a smart choice for designers looking for a reliable and efficient analog switch for their next project.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess