EN
  • EN
  • DE

NLAS4684FCTCG

Part No NLAS4684FCTCG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MICROBUMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 30ns
-3db Bandwidth 9.5MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 102pF, 104pF
Max Leakage Current (IS off) 1μA
Crosstalk -83dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 10-Microbump
Win Source Part Number 060453-NLAS4684FCTCG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS4684FCTCG CAD Model

Description

The NLAS4684FCTCG is a high-performance, dual single-pole double-throw (SPDT) analog switch from ON Semiconductor, designed for precision applications that require low-voltage operation and bidirectional signal control. With its compact footprint and advanced features, this switch is an ideal choice for a wide range of applications, including signal routing, data acquisition systems, and battery-powered devices.

Key Features:

  • Low-Voltage Operation: The device operates from a single supply voltage ranging from 1.65V to 4.3V, making it suitable for portable and low-power applications.
  • High Bandwidth: The NLAS4684FCTCG offers a wide bandwidth, ensuring minimal signal distortion and supporting high-speed data transmission.
  • Low On-Resistance: The switch features low on-resistance (Ron) typically around 5 ohms, which reduces signal attenuation and power loss, improving overall efficiency.
  • Low Crosstalk: Engineered to minimize crosstalk, the device ensures integrity of the signals being switched, which is critical in sensitive analog and mixed-signal environments.
  • Break-Before-Make Switching: This feature prevents signal shorting by ensuring that the switch breaks the connection with one channel before making a connection with another channel.
  • ESD Protection: The NLAS4684FCTCG is equipped with built-in ESD protection circuitry, safeguarding the device against electrostatic discharge events.

Applications:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable and battery-powered devices
  • Medical equipment

The NLAS4684FCTCG is offered in an ultra-small µDFN package, which is ideal for space-constrained applications. Its high level of integration and low power consumption make it a versatile solution that can significantly enhance the performance and efficiency of electronic systems. Whether you are designing consumer electronics or sophisticated industrial equipment, the NLAS4684FCTCG from ON Semiconductor is a reliable and effective choice for your analog switching needs.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9630 $59.9260
5+ $24.5853 $122.9265
8+ $23.8173 $190.5384
11+ $23.0492 $253.5412
13+ $22.2800 $289.6400
18+ $19.9757 $359.5626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess