EN
  • EN
  • DE

NLU1GT50AMX1TCG

Part No NLU1GT50AMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 6ULLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-ULLGA (1.45x1)
Manufacturer ON Semiconductor
Series MiniGate™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFLGA
Case / Package 6-ULLGA (1.45x1)
Family Name NLU1GT50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NLU1GT50AMX1TCGOSTR, NLU1GT50AMX1TCG-ND, NLU1GT50AMX1TCGOSDKR, NLU1GT50AMX1TCGOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887427-NLU1GT50AMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLU1GT50AMX1TCG CAD Model

Description

Introducing the NLU1GT50AMX1TCG from ON Semiconductor

The NLU1GT50AMX1TCG is a cutting-edge, single-gate logic IC product from ON Semiconductor, a brand renowned for its commitment to innovation and quality in the semiconductor industry. This advanced tiny logic gate is a testament to the company's dedication to providing high-performance solutions for a wide range of electronic applications.

Key Features

  • High-Speed Performance: The NLU1GT50AMX1TCG is designed to deliver fast switching capabilities, making it an ideal choice for high-speed logic operations.
  • Low Power Consumption: This device is optimized for low power consumption, which helps to extend battery life in portable devices and reduces power costs in stationary applications.
  • Advanced Design: With its compact SOT-353 package, the NLU1GT50AMX1TCG is engineered to fit into tight spaces, making it perfect for space-constrained applications.
  • Logic Level Translation: The device is capable of translating between different logic levels, providing versatility and compatibility with various microcontrollers and digital systems.
  • Industrial Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and functionality under harsh conditions.

Applications

The versatility of the NLU1GT50AMX1TCG makes it suitable for a diverse array of applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Computing and data storage
  • Smartphones and consumer electronics
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor's commitment to quality is reflected in the NLU1GT50AMX1TCG, which is manufactured to the highest standards. Customers can trust in the reliability and performance of this product, which is backed by ON Semiconductor's rigorous testing and quality assurance processes.

In summary, the NLU1GT50AMX1TCG from ON Semiconductor is a highly efficient, reliable, and versatile single-gate logic IC that is sure to meet the needs of modern electronic designs. Its high-speed performance, low power consumption, and compact form factor make it an excellent choice for designers looking to optimize their systems for both performance and size.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9253 $69.8506
4+ $28.6567 $114.6268
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9701 $259.7010
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,724 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess