EN
  • EN
  • DE

NLV14001BDTR2G

Part No NLV14001BDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14TSSOP / NOR Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series 4000B
Package Tape & Reel
Product Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Features -
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8.8mA, 8.8mA
Input Logic Level - Low 1.5V ~ 4V
Input Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number NLV14001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355366-NLV14001BDTR2G
Ultra Librarian 3D Model Ultra Librarian NLV14001BDTR2G CAD Model

Description

ON Semiconductor NLV14001BDTR2G Overview

The NLV14001BDTR2G is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in various electronic applications. This particular product is a part of the 4000 series logic family, which is well-regarded for its versatility and ease of use in the design of digital systems.

Key Features

  • Logic Type: The NLV14001BDTR2G is a Dual 3-Input NAND Gate, which is fundamental in building complex logic circuits.
  • Operating Voltage: It operates at a voltage range of 3 V to 18 V, making it suitable for both low and high voltage applications.
  • High Noise Immunity: The device features a high level of noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Temperature Range: It has an extended temperature range, making it reliable for use in industrial environments with temperatures ranging from -55°C to +125°C.
  • Mounting Type: This IC comes in a surface-mount package, specifically in a TSSOP-14 (Thin Shrink Small Outline Package with 14 leads), which is beneficial for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NLV14001BDTR2G is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatility of the NLV14001BDTR2G allows it to be used in a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control circuits
  • Signal processing
  • Logic level conversion
  • Complex logic circuit implementation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLV14001BDTR2G is no exception. The device is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected of electronic components in critical applications. Customers can trust in the reliability and performance of the NLV14001BDTR2G for their digital system needs.

Whether you're an engineer working on automotive electronics, an industrial systems designer, or a hobbyist creating complex digital circuits, the NLV14001BDTR2G from ON Semiconductor is a solid choice that combines functionality, reliability, and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess