EN
  • EN
  • DE

NLV14584BDTR2G

Part No NLV14584BDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC SCHMITT TRIGGER HEX 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.6 V to 4.6 V
Logic Level - High 3.4 V to 10.5 V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 125145-NLV14584BDTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLV14584BDTR2G CAD Model

Description

ON Semiconductor NLV14584BDTR2G Overview

The NLV14584BDTR2G is a high-performance, low-voltage CMOS device from ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit is designed to provide a versatile and efficient solution for a wide range of digital applications. The NLV14584BDTR2G is part of ON Semiconductor's extensive logic family and boasts a combination of advanced features that make it an ideal choice for designers looking to optimize their system performance.

Key Features

  • Low Voltage Operation: The device operates at a nominal voltage of 1.65V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High Speed: With propagation delay times significantly reduced, this IC ensures high-speed performance, which is critical for modern digital systems.
  • Wide Operating Temperature Range: The NLV14584BDTR2G is designed to function reliably over an extended temperature range, making it suitable for industrial and automotive applications.
  • TSSOP Package: Enclosed in a thin shrink small-outline package, it offers a compact footprint that is beneficial for space-constrained designs.
  • Lead-Free and RoHS Compliant: Compliance with RoHS directives makes this product environmentally friendly and suitable for use in green applications.

Applications

The NLV14584BDTR2G is versatile enough to be used in a variety of digital circuits. Its applications span across:

  • Automotive systems
  • Telecommunications
  • Computers and computer peripherals
  • Data storage devices
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLV14584BDTR2G is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. Reliability is a cornerstone of ON Semiconductor's products, providing designers with confidence when integrating the NLV14584BDTR2G into their systems.

Conclusion

The NLV14584BDTR2G from ON Semiconductor represents a blend of modern technology with robust performance characteristics. Its low-voltage operation, high speed, wide temperature range, compact packaging, and environmental compliance make it an excellent choice for designers who require a reliable and efficient logic solution. Whether used in automotive, telecommunications, or consumer electronics, the NLV14584BDTR2G stands out as a versatile component that can meet the demanding requirements of today's digital applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess