EN
  • EN
  • DE

SCH1332-TL-H

Part No SCH1332-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2.5A SCH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.3V @ 1mA
Max Gate Charge 4.6nC @ 4.5V
Max Input Capacitance 375pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 95 mOhm @ 1.5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SCH
Dimension SOT-563, SOT-666
Win Source Part Number 046778-SCH1332-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH1332-TL-H CAD Model

Description

The SCH1332-TL-H is a high-performance, N-channel MOSFET from ON Semiconductor, designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the demands of modern electronic designs.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power management applications.
  • High-Speed Switching: With its fast switching capabilities, the SCH1332-TL-H is well-suited for high-frequency applications, ensuring minimal switching losses and better performance in converters and regulators.
  • Enhanced Thermal Performance: The MOSFET is designed with an advanced package that enhances thermal performance, ensuring stability and longevity even under high temperature operating conditions.
  • Robustness: The device is built to withstand harsh environments, featuring a high tolerance to voltage transients and excellent ruggedness.

Applications

The SCH1332-TL-H is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor control circuits
  • Load switches
  • Battery management systems
  • Automotive applications

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 13A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

The SCH1332-TL-H is a testament to ON Semiconductor's expertise in semiconductor technology, providing a reliable and efficient solution for your power management needs. With its robust design and high-performance characteristics, this MOSFET is an excellent choice for designers looking to enhance their systems with a durable and energy-efficient component.

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2245 $115.6175
800+ $0.2176 $174.0800
1,100+ $0.2106 $231.6600
1,420+ $0.2035 $288.9700
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess