EN
  • EN
  • DE

NLV74HC14ADR2G

Part No NLV74HC14ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14SOIC / Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low -
Input Logic Level - High -
Max Propagation Delay @ V, Max CL 19ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356864-NLV74HC14ADR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC14ADR2G CAD Model

Description

ON Semiconductor NLV74HC14ADR2G

The NLV74HC14ADR2G is a high-performance, six-channel inverter designed by ON Semiconductor, featuring Schmitt-trigger inputs. This integrated circuit is part of the 74HC series, known for its high-speed CMOS technology, which ensures robust performance for a wide range of applications. The device is particularly well-suited for wave shaping and noise filtering due to its Schmitt-trigger action, which provides hysteresis between the positive-going and negative-going input thresholds, resulting in increased noise immunity and stable output switching.

Each inverter in the NLV74HC14ADR2G is capable of transforming an input signal into its inverse, with a buffered output capable of driving 10 LSTTL loads. The device operates over a broad voltage range from 2V to 6V, making it versatile for use in systems that require different power levels. Furthermore, the low power consumption of this IC makes it an excellent choice for battery-operated equipment.

The NLV74HC14ADR2G comes in a compact SOIC-14 package, which is ideal for space-constrained applications while providing adequate thermal performance. The device is also characterized for operation from -55°C to 125°C, ensuring reliability in extreme temperature conditions. This extended temperature range makes it suitable for automotive, industrial, and military applications that demand high reliability under harsh environmental conditions.

Key features of the NLV74HC14ADR2G include:

  • Hex inverter configuration with Schmitt-trigger inputs
  • High noise immunity and hysteresis
  • Wide operating voltage range (2V to 6V)
  • Low power consumption
  • Capability to drive 10 LSTTL loads
  • Extended temperature range (-55°C to 125°C)
  • Compact SOIC-14 package

This ON Semiconductor product is designed to meet the stringent requirements of a variety of electronic systems. Whether it's for signal conditioning, pulse generation, or logic-level conversion, the NLV74HC14ADR2G provides a reliable and efficient solution. It is an essential component for designers looking to enhance the performance and stability of their digital circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3236 $50.1580
380+ $0.2655 $100.8900
585+ $0.2572 $150.4620
805+ $0.2489 $200.3645
1,040+ $0.2406 $250.2240
1,395+ $0.2158 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess