EN
  • EN
  • DE

NM27C512N120

Part No NM27C512N120
Manufacturer ON Semiconductor
Catalog EPROM
Description IC EPROM 512KBIT PARALLEL 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 120 ns 28-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name NM27C51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929293-NM27C512N120
Ultra Librarian 3D Model Ultra Librarian NM27C512N120 CAD Model

Description

Product Overview: NM27C512N120 from ON Semiconductor

The NM27C512N120 is a high-performance, 512-Kilobit CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by ON Semiconductor. This integrated circuit is specifically engineered for applications that require fast access times, high data retention, and the flexibility to be reprogrammed multiple times.

Key Features

  • Memory Capacity: 512 Kbit (64K x 8) offering ample storage for firmware or software that controls various electronic systems.
  • Access Time: 120 ns access time provides quick data retrieval, enhancing the performance of microprocessor systems interfacing with the memory.
  • CMOS Technology: Utilizes low-power CMOS technology, ensuring minimal power consumption during operation and standby modes, making it ideal for power-sensitive applications.
  • Reprogrammability: The EPROM can be electrically erased and reprogrammed, which allows for easy updates and modifications to the stored data.
  • Package: Housed in a 28-pin DIP (Dual In-line Package), providing a standard footprint for easy integration into a wide range of electronic circuits.
  • Single 5V Supply: Operates on a single 5V power supply, simplifying power management in the system design.
  • Extended Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial and automotive applications.

Applications

The NM27C512N120 is versatile and can be used in various applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NM27C512N120 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. With its robust feature set and ON Semiconductor's reputation for quality, the NM27C512N120 is an excellent choice for designers looking for a dependable and flexible memory solution.

You May Also Be Interested in

STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $16.3637
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Lowest to $4.6316
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess