EN
  • EN
  • DE

NP3100SB1G

Part No NP3100SB1G
Manufacturer ON Semiconductor
Catalog Unclassified
Description THYRISTOR SURGE PROTECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NP310
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 258901-NP3100SB1G
Ultra Librarian 3D Model Ultra Librarian NP3100SB1G CAD Model

Description

ON Semiconductor NP3100SB1G - ESD Protection Diode

The ON Semiconductor NP3100SB1G is a robust ESD protection diode designed to safeguard high-speed data lines and other sensitive electronics from the damaging effects of Electrostatic Discharge (ESD). This small and efficient component is an essential piece of the puzzle for modern electronic devices that require reliable protection against the transient voltage spikes that can occur during everyday use.

Key Features

  • Low Capacitance: The NP3100SB1G boasts ultra-low capacitance, typically around 0.5 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers superb ESD protection, meeting IEC61000-4-2 Level 4 standards, and can withstand ESD events of ±30kV (air discharge) and ±30kV (contact discharge).
  • Low Leakage Current: The diode features a very low leakage current, ensuring minimal power loss and making it suitable for battery-powered applications.
  • Fast Response Time: With a response time typically less than 1ns, the NP3100SB1G can react quickly to transient voltage spikes, providing immediate protection for your electronic circuits.
  • Compact Package: Enclosed in an SOD-882 package, the NP3100SB1G is not only space-efficient but also lends itself to high-density circuit designs.

Applications

The NP3100SB1G is versatile and can be used in a wide range of applications, including but not limited to:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI 1.4/2.0 ESD Protection
  • DisplayPort Protection
  • High-Speed Serial Interfaces such as Thunderbolt
  • Smartphones, Tablets, and other Portable Devices
  • Digital Cameras and Video Equipment

With its combination of low capacitance, fast response time, and strong ESD protection, the ON Semiconductor NP3100SB1G is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. By integrating this ESD protection diode into your design, you can help ensure that your devices continue to operate reliably even in the face of common electrostatic threats.

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
Linear IC
Lowest to $72.7612
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6188 $60.0444
31+ $3.7896 $117.4776
48+ $3.6717 $176.2416
66+ $3.5528 $234.4848
85+ $3.4350 $291.9750
113+ $3.0792 $347.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess